EN
  • EN
  • DE

EVAL-AD5272SDZ

Part No EVAL-AD5272SDZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR AD5272 / AD5272 Digital Potentiometer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Digital Potentiometer
Embedded No
Utilized IC / Part AD5272
Primary Attributes 1 Channel, 1024 Position
Secondary Attributes 2.7 ~ 5.5V, 5ppm/°C, I2C
Supplied Contents Board(s)
Win Source Part Number 772337-EVAL-AD5272SDZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD5272
Introduction Date February 17, 2009
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian EVAL-AD5272SDZ CAD Model

Description

The EVAL-AD5272SDZ is a comprehensive evaluation board designed by Analog Devices Inc. to facilitate the testing and assessment of the AD5272 Digital Potentiometer. This precision device offers a 1024-position, digitally controlled variable resistor (VR) device which allows users to program resistance settings from a digital interface easily. The board is an essential tool for engineers and developers working on applications that require fine-tuned resistance adjustments, such as calibration systems, programmable filters, or adjustable gain amplifiers.

Key Features

  • Compatibility: The board is designed to interface with the AD5272 chip, which operates from a single 2.7V to 5.5V supply and offers a resistance range of 20 kΩ, 50 kΩ, or 100 kΩ options.
  • User-Friendly Interface: Equipped with a USB interface, the EVAL-AD5272SDZ allows for easy connection to a PC. The accompanying software provides a graphical user interface (GUI) for straightforward manipulation and observation of the resistance settings.
  • Nonvolatile Memory: The AD5272 features a nonvolatile memory (EEPROM) component, ensuring that resistance settings are retained even when the power is off. This evaluation board allows users to explore this functionality thoroughly.
  • Flexibility: The evaluation board supports I2C-compatible serial interface, providing flexibility in system design and integration.
  • On-board Reference: An on-board reference voltage output is available for increased precision and convenience in various applications.

Applications

The EVAL-AD5272SDZ is ideal for a wide range of applications, including:

  • Automated calibration systems
  • Programmable filters and delays
  • Adjustable gain amplifiers and attenuators
  • Power supply adjustments

Package Contents

The EVAL-AD5272SDZ package includes the evaluation board itself, along with documentation and software necessary for getting started. Users will need to provide their own USB cable and power supply.

Getting Started

For engineers and developers looking to kickstart their design with the AD5272, the EVAL-AD5272SDZ provides a robust platform for experimentation and prototyping. Detailed documentation and example code are available to ensure a smooth setup and integration into various systems and applications.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess