EN
  • EN
  • DE

CBTL06121AHF,518

Part No CBTL06121AHF,518
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER TRPL 1X2 56HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications DisplayPort, PCIe
Number of Channels 6
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 2.5GHz
Features Bi-Directional
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-HWQFN
Win Source Part Number 136194-CBTL06121AHF,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTL06121AHF,518 CAD Model

Description

Product Overview: CBTL06121AHF,518 by NXP Semiconductors

The CBTL06121AHF,518 is a high-performance signal switching IC designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular component is part of NXP's extensive range of interface devices, which are engineered to facilitate communication between various elements within electronic systems.

Key Features

  • High-speed Signal Switching: The CBTL06121AHF,518 is optimized for high-speed differential signal switching, making it an ideal choice for applications requiring fast and efficient data transfer.
  • PCIe Gen 3 Support: This device supports up to 8.0 GT/s data rates, conforming to the PCIe Gen 3 standards, which ensures compatibility with the latest generation of PCI Express interfaces.
  • Low Insertion Loss: The low insertion loss characteristic of the CBTL06121AHF,518 minimizes the signal attenuation, thus preserving signal integrity over longer distances.
  • Low Crosstalk: Crosstalk between channels is significantly reduced, which is critical for maintaining the performance of high-speed data lines.
  • Multiple Switch Configurations: It offers multiple switch configurations, providing flexibility for various design requirements.
  • Energy Efficiency: NXP's focus on power efficiency is evident in this product, which is designed to operate with minimal power consumption.

Applications

The CBTL06121AHF,518 is versatile and can be used in a wide array of applications. It is particularly suited for use in:

  • Servers and high-performance computing platforms
  • Data storage and network infrastructure
  • Telecommunications equipment
  • Consumer electronics with high-speed data requirements

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The CBTL06121AHF,518 is no exception, having undergone rigorous testing to ensure it performs consistently under a variety of conditions. With its robust design and NXP's reputation for excellence, this signal switching IC stands out as a reliable component for any high-speed interface application.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit NXP's official website or contact their local NXP sales office.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3352 $68.0112
13+ $9.3001 $120.9013
20+ $9.0102 $180.2040
27+ $8.7191 $235.4157
35+ $8.4280 $294.9800
46+ $7.5572 $347.6312
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess