EN
  • EN
  • DE

KPTC2E14-15PC

Part No KPTC2E14-15PC
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors - Housings
Description CONN RCPT HSNG MALE 15POS PNL MT / 15 Position Circular Connector Receptacle Housing Panel Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Mfr ITT Cannon, LLC
Series KPTC
Package Bulk
Connector Type Receptacle Housing
Type For Male Pins
Number of Positions 15
Shell Size - Insert 14-15
Shell Size, MIL -
Contact Type Crimp and Solder Cup
Contact Size 16 (1), 20 (14)
Mounting Type Panel Mount
Mounting Feature Flange
Fastening Type Bayonet Lock
Orientation N (Normal)
Shell Material Aluminum Alloy
Shell Finish Nickel
Housing Color Silver
Ingress Protection Environment Resistant
Material Flammability Rating -
Features -
Shielding Unshielded
Note Contacts Not Included
Includes -
Insert Material Polychloroprene
Contact Shape Circular
Temperature Range - Operating -55°C ~ 125°C
Base Product Number KPTC2
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 1 pcs
Win Source Part Number 1382430-KPTC2E14-15PC
Ultra Librarian 3D Model Ultra Librarian KPTC2E14-15PC CAD Model

Description

The KPTC2E14-15PC is a circular connector housing designed for use with male pins. It is part of the KPTC series and has a shell size of 14-15.

  • Connector Gender: For Male Pins
  • Shell Size: 14-15
  • Fastening Type: Bayonet Lock
  • Housing Material: Aluminum Alloy
  • Housing Color: Silver
  • Number of Contacts: 15
  • Contact Sizes: 16 (1), 20 (14)
  • Mounting Type: Panel Mount
  • Temperature Range: -55°C to 125°C
  • Environment Resistance: Yes
  • Manufacturer: ITT Cannon, LLC

You May Also Be Interested in

Amphenol Aerospace Operations
CONN RCPT HSG FMALE 151P PNL MT
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG MALE 15POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 12POS PNL MT
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 32POS PNL MT
Need more? Email Us
Conesys
AE8 8C 8#12 PIN RECP
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 31POS PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 31POS PNL MT
Lowest to $38.4197

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess