EN
  • EN
  • DE

MAX9657AEE+T

Part No MAX9657AEE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP FILTER VID QUAD 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications General
Number of Circuits 4
-3db Bandwidth 27MHz
SR - Slew Rate 65 V/μs
Operating Supply Current 21mA
Output Current per Channel 140mA
Dual Supply Voltage (±) 2.7 V ~ 3.6 V
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 707458-MAX9657AEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9657
Introduction Date February 01, 2009
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX9657AEE+T CAD Model

Description

Maxim Integrated MAX9657AEE+T Product Overview

The MAX9657AEE+T from Maxim Integrated is a high-performance, single-chip solution designed to meet the needs of complex digital signal processing applications. This versatile component is part of Maxim's extensive range of integrated circuits, known for their reliability and cutting-edge technology. The MAX9657AEE+T is particularly suited for video and high-speed data processing tasks, making it an ideal choice for a variety of industrial, commercial, and consumer products.

Built on a sophisticated process technology, the MAX9657AEE+T offers a combination of features that enhance its performance in demanding environments. It operates over a wide temperature range, ensuring stability and functionality even under extreme conditions. The device is packaged in a compact, surface-mount form factor, allowing for efficient use of space on printed circuit boards (PCBs).

One of the key advantages of the MAX9657AEE+T is its high integration level, which reduces the need for external components. This not only simplifies the design and development process but also helps to lower overall system costs and improve reliability by minimizing the component count. Additionally, the device is designed with power efficiency in mind, consuming minimal power to help extend the battery life of portable devices and reduce energy costs in stationary applications.

The MAX9657AEE+T features multiple input/output options, providing designers with the flexibility to interface with a wide range of peripheral devices. Its robust design includes built-in protection circuits that safeguard the device against overvoltage, undervoltage, and other potentially harmful conditions. This level of protection is crucial for maintaining the longevity and performance of the product over its operational life.

Maxim Integrated's commitment to quality is evident in the MAX9657AEE+T, which is manufactured to the highest standards and subjected to rigorous testing to ensure it meets the stringent requirements of the most demanding applications. Whether used in video processing equipment, high-speed communication systems, or advanced computing platforms, the MAX9657AEE+T is a reliable and efficient solution that delivers exceptional performance.

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $1.8879
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9464 $58.9280
48+ $2.4174 $116.0352
74+ $2.3423 $173.3302
102+ $2.2661 $231.1422
132+ $2.1910 $289.2120
177+ $1.9647 $347.7519
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess