EN
  • EN
  • DE

MAX11202AEUB+T

Part No MAX11202AEUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SRL 120SPS 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 24
Sampling Rate 120
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 700962-MAX11202AEUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX11202
Introduction Date April 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX11202AEUB+T CAD Model

Description

Product Overview: MAX11202AEUB+T

The MAX11202AEUB+T is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide exceptional performance in a compact package. This device is ideal for applications that require precise data acquisition, such as medical instruments, industrial process control, and battery-powered devices.

With its advanced design, the MAX11202AEUB+T achieves an impressive signal-to-noise ratio (SNR) and low total harmonic distortion (THD) while maintaining energy efficiency. This makes it an excellent choice for sensitive applications where power consumption and accuracy are critical.

Key Features:

  • High Resolution: The ADC offers a 16-bit resolution, ensuring detailed and accurate analog signal conversion.
  • Single-Ended Inputs: It features a single-ended input that simplifies the design and reduces the need for additional components.
  • Low Power Consumption: This device operates with low power requirements, making it suitable for battery-powered applications.
  • Programmable Sample Rate: Users can program the sample rate, allowing for flexibility in various applications.
  • Internal Oscillator: The built-in oscillator eliminates the need for an external clock source, reducing the bill of materials and simplifying the design.
  • Easy Interface: It offers an SPI-compatible serial interface, making it easy to connect with most microcontrollers and digital systems.

Applications:

  • Medical Instrumentation
  • Industrial Process Control
  • Portable Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices

The MAX11202AEUB+T is available in a microMAX-10 package, which is designed for space-constrained applications. It operates over the extended temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Maxim Integrated's commitment to quality and performance is evident in the MAX11202AEUB+T ADC, making it a smart choice for designers looking for a high-performing data conversion solution.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess