EN
  • EN
  • DE

MAX9595CTM+T

Part No MAX9595CTM+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC AUDIO/VIDEO SWIT DUAL 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Audio, Video
Number of Channels 2
Single Supply Voltage (V+) 4.75 V to 5.25 V
-3db Bandwidth 230MHz
Features Buffers, I2C, RGB, SCART
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 48-TQFN (7x7)
Win Source Part Number 118587-MAX9595CTM+T
Ultra Librarian 3D Model Ultra Librarian MAX9595CTM+T CAD Model

Description

Maxim Integrated MAX9595CTM+T LCD Bias IC

The MAX9595CTM+T from Maxim Integrated is a highly integrated, multi-output LCD bias IC designed to cater to the power supply requirements of small to medium-sized LCD panels. This compact, high-efficiency component is ideal for portable devices where space is at a premium and power efficiency is crucial. The MAX9595CTM+T is part of Maxim's commitment to providing advanced solutions for power management challenges in modern electronic devices.

This IC integrates a positive analog supply voltage (VAVDD), a positive gate supply voltage (VGON), a regulated positive source supply (VGH), a regulated negative source supply (VGL), and a negative gate supply voltage (VGOFF) into a single chip. By combining multiple outputs, the MAX9595CTM+T simplifies the design of the power supply circuitry, leading to a reduction in the number of external components required, which in turn minimizes the PCB footprint and overall design complexity.

One of the key features of the MAX9595CTM+T is its high level of integration. It includes an internal high-frequency switching regulator that provides a stable and efficient power supply. The device also features internal sequencing, which ensures that the various output voltages are enabled and disabled in the correct order during power-up and power-down, protecting the LCD panel from potential damage caused by incorrect voltage sequencing.

The MAX9595CTM+T is designed for flexibility, with adjustable output voltages to accommodate different LCD panel specifications. This is achieved through external resistive dividers, allowing designers to tailor the output voltages precisely to their requirements. Furthermore, the IC offers excellent thermal performance due to its thermally efficient TQFN package, which helps maintain optimal operation even under high load conditions.

For enhanced protection, the MAX9595CTM+T includes built-in overvoltage, undervoltage, and thermal shutdown features. These protective measures ensure the longevity and reliability of the device, safeguarding the LCD panel and associated electronics from potential harm due to abnormal operating conditions.

In summary, the MAX9595CTM+T from Maxim Integrated is an all-in-one solution for powering LCD panels, providing designers with a highly efficient, space-saving, and reliable component that meets the demanding requirements of today's portable electronic devices.

You May Also Be Interested in

Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2851 $59.9914
33+ $3.5158 $116.0214
51+ $3.4061 $173.7111
71+ $3.2964 $234.0444
91+ $3.1866 $289.9806
122+ $2.8563 $348.4686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess