EN
  • EN
  • DE

MSP430FR6989IPN

Part No MSP430FR6989IPN
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FRAM 80LQFP / MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tray
Product Status Active
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I²C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 63
Program Memory Size 128KB (128K x 8)
Program Memory Type FRAM
EEPROM Size -
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number MSP430FR6989
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1353153-MSP430FR6989IPN
Ultra Librarian 3D Model Ultra Librarian MSP430FR6989IPN CAD Model

Description

The Texas Instruments MSP430FR6989IPN microcontroller is a highly integrated, low-power, mixed-signal MCU designed for efficient and robust performance in a variety of embedded applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and reliability.

Key Features:

  • Low Power Consumption: The MSP430FR6989IPN is designed with Texas Instruments' low-power expertise, featuring a range of power-saving modes that allow for extended battery life in portable applications.
  • Ferroelectric RAM (FRAM): This MCU is equipped with 128KB of FRAM, which combines the speed of RAM with the non-volatility of flash, enabling faster write speeds, greater write endurance, and reduced power consumption.
  • Integrated Peripherals: It includes a diverse set of on-chip peripherals, such as a 12-bit analog-to-digital converter (ADC), a 32-bit hardware multiplier, and multiple communication interfaces including I2C, SPI, and UART.
  • Intelligent Digital and Analog Functionality: The MSP430FR6989IPN supports smart analog integration and digital processing capabilities that simplify design and reduce the need for external components.
  • Flexible Clocking System: A user-configurable clock system allows for efficient operation across a wide range of frequencies, ensuring optimal performance for various application requirements.

Applications:

The MSP430FR6989IPN is versatile and can be used across a wide spectrum of applications, including:

  • Industrial control systems
  • Sensor monitoring and data logging
  • Utility metering
  • Wearable devices
  • Home automation and IoT devices

Package and Availability:

The microcontroller is available in an 80-pin LQFP (Low-profile Quad Flat Package) that offers a compact footprint for space-constrained applications. It is supported by a comprehensive ecosystem, including development tools and software libraries, which facilitate rapid development and deployment of applications using the MSP430FR6989IPN.

With its combination of low power consumption, robust integrated features, and flexible programming options, the Texas Instruments MSP430FR6989IPN microcontroller is an excellent choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6548 $57.9288
13+ $7.9219 $102.9847
20+ $7.6743 $153.4860
27+ $7.4268 $200.5236
35+ $7.1792 $251.2720
47+ $6.4365 $302.5155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess