EN
  • EN
  • DE

MAX953EPA

Part No MAX953EPA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Ultra-Low-Power, Single-Supply Op Amp Comparator Reference | IC OP AMP/COMP/REF SS LP 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Amplifier, Comparator
Applications Smart Card
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX953
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215402-MAX953EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX953EPA CAD Model

Description

The MAX953EPA from Maxim Integrated is a high-performance operational amplifier designed for precision analog applications. It is a part of a family of op-amps that are optimized for low-voltage and low-power operations, making them ideal for portable and battery-powered devices. This particular model comes in a compact 8-pin DIP package, offering a balance between space-saving design and ease of integration into various circuit layouts.

Key Features:

  • Low Voltage Operation: The MAX953EPA operates from a single supply voltage as low as 2.7V up to 5.5V, accommodating a wide range of applications that require low-voltage operation.
  • Rail-to-Rail Input/Output: This op amp features rail-to-rail input and output capability, which maximizes the dynamic range in low-voltage environments. It is especially useful in applications where the full-scale signal is close to the supply rails.
  • Low Power Consumption: With quiescent current as low as 750µA, the MAX953EPA is an excellent choice for power-sensitive designs, helping to extend the battery life of portable devices.
  • High Precision: Precision performance is achieved through a combination of low offset voltage and low input bias current, making the MAX953EPA suitable for high-accuracy sensor interfaces, data acquisition systems, and other precision analog circuits.
  • Stable with Capacitive Loads: The operational amplifier remains stable with capacitive loads, ensuring reliable performance in a variety of feedback configurations and with different types of external components.

Applications:

The MAX953EPA is versatile and can be used in a wide array of applications, including but not limited to:

  • Battery-Powered Devices
  • Data Acquisition Systems
  • Sensor Interfaces
  • Portable Medical Instruments
  • Audio and Video Processing Circuits
  • Analog Filters

With its low-power consumption, precision, and rail-to-rail performance, the MAX953EPA from Maxim Integrated stands out as a robust solution for designers looking to enhance the efficiency and accuracy of their analog systems.

You May Also Be Interested in

Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess