EN
  • EN
  • DE

CD74ACT273PWR

Part No CD74ACT273PWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP / Octal D Flip-Flop with Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 85MHz
Max Propagation Delay at V, Max CL 13.5ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 8μA
Input Capacitance 10pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Part Number Series 74ACT273
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807678-CD74ACT273PWR
Ultra Librarian 3D Model Ultra Librarian CD74ACT273PWR CAD Model

Description

Product Overview: CD74ACT273PWR from Texas Instruments

The CD74ACT273PWR is a high-performance, CMOS Octal D-Type Flip-Flop with a clear feature, designed and manufactured by Texas Instruments. This integrated circuit is part of the ACT family, which is well-known for its higher speed yet lower power consumption compared to other logic families. The device is specifically designed to operate with a 5V power supply, making it suitable for interfacing with microprocessors and other logic devices that operate at this voltage level.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clear
  • Operating Voltage: 4.5V to 5.5V, typically designed for 5V systems
  • IC Package Type: TSSOP (Thin Shrink Small Outline Package)
  • Pin Count: 20 pins, providing ample connections for interfacing
  • Propagation Delay: Fast speed with typical propagation delay significantly lower than other logic families
  • Output Current: Capable of sourcing or sinking 24mA, providing robust drive capabilities

Applications

The CD74ACT273PWR is highly versatile and can be used in a variety of applications where data storage or signal synchronization is required. Common applications include:

  • Buffer/Storage Registers
  • System Control Registers
  • Parity Generators/Checkers
  • Shift Registers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74ACT273PWR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is available in a TSSOP package, which is both space-saving and ensures reliable operation over a wide range of temperatures.

Ordering and Packaging

The CD74ACT273PWR comes in tape and reel packaging, which facilitates automated assembly processes and is ideal for large volume production requirements. For prototyping or small volume requirements, the device is also available in tube packaging.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the CD74ACT273PWR.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7939 $51.6035
155+ $0.6514 $100.9670
240+ $0.6310 $151.4400
330+ $0.6107 $201.5310
425+ $0.5903 $250.8775
570+ $0.5293 $301.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess