EN
  • EN
  • DE
  • IT

JANTX1N5551

Part No JANTX1N5551
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 5A AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/420
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 9 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 2 µs
Current - Reverse Leakage @ Vr 1 µA @ 400 V
Mounting Type Through Hole
Package / Case B, Axial
Supplier Device Package B, Axial
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N5551
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 608753-JANTX1N5551
Ultra Librarian 3D Model Ultra Librarian JANTX1N5551 CAD Model

Description

Product Overview: JANTX1N5551 from Microchip Technology

The JANTX1N5551 is a high-reliability diode product from Microchip Technology, designed to meet stringent military standards for electronic components. This diode is part of Microchip's JAN (Joint Army/Navy) series, which signifies its approval for use in military applications where performance and durability are non-negotiable. The JANTX classification is one step above the standard JAN level, indicating an even higher level of quality assurance and testing.

This particular diode is a silicon rectifier with a non-repetitive peak reverse voltage of 600V, making it suitable for high-voltage applications. Its forward current rating is 3A, which is adequate for a variety of circuits where moderate current is required. The JANTX1N5551 features a fast recovery time, which is essential for applications that require quick switching and efficient operation.

The robust design of the JANTX1N5551 ensures that it can withstand harsh environmental conditions without degradation in performance. It operates effectively across a wide temperature range, making it a reliable choice for systems that are exposed to extreme heat or cold. Additionally, it offers excellent resistance to shock and vibration, which is crucial for military and aerospace applications where components are regularly subjected to such stress.

Microchip Technology's commitment to quality is evident in the JANTX1N5551's construction. The device is manufactured using state-of-the-art techniques to ensure high reliability and longevity. It is also hermetically sealed, providing protection against moisture and other contaminants that could potentially compromise the diode's integrity.

As with all products from Microchip Technology, the JANTX1N5551 is backed by the company's extensive support and expertise. Technical documentation, including detailed specifications and application notes, is readily available to assist designers in integrating this diode into their projects.

In summary, the JANTX1N5551 from Microchip Technology is a top-tier diode that offers military-grade reliability, fast recovery times, and robust performance for demanding applications. Its adherence to the JANTX standards makes it a trusted component for mission-critical systems in the military, aerospace, and other high-reliability industries.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess