Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Elements 4
Output Type CMOS, Push-Pull, TTL
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Voltage - Input Offset (Maximum) 2mV @ 5.5V
Current - Input Bias (Maximum) 0.15μA @ 5.5V
Maximum Quiescent Current 600μA
CMRR, PSRR (Typ) 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Maximum) 80ns
Operating Temperature Range -40°C ~ 85°C
Package 14-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Win Source Part Number 787216-MAX944EPD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX944
Introduction Date June 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX944EPD+ CAD Model

Description

The MAX944EPD+ from Maxim Integrated is a high-performance, low-power, single-supply comparator with differential inputs. This device is designed for precision voltage comparison applications that require fast response times and minimal power consumption. It operates from a single +2.7V to +5.5V supply, making it suitable for a wide range of portable and battery-powered systems.

Key Features:

  • Fast Propagation Delay: The MAX944EPD+ boasts a fast propagation delay of just 4.5µs, ensuring quick response times for critical signal processing applications.
  • Low Power Consumption: With a quiescent current of just 4µA, this comparator is ideal for power-sensitive designs, extending battery life without sacrificing performance.
  • Wide Supply Voltage Range: The device can operate on supply voltages from +2.7V to +5.5V, providing flexibility in various circuit designs and compatibility with a variety of logic levels.
  • Differential Inputs: Differential inputs provide improved noise immunity and the ability to compare signals with varying common-mode voltages.
  • Internal Hysteresis: Built-in hysteresis improves noise margin and prevents false triggering from noisy input signals.
  • TTL/CMOS Output: The output is compatible with both TTL and CMOS logic, allowing for easy integration into digital systems.
  • Push-Pull Output Stage: The push-pull output stage eliminates the need for an external pull-up resistor and can sink or source current, providing a robust output signal.

Applications:

The MAX944EPD+ is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Zero-crossing detectors
  • Window comparators
  • High-speed signal processing

With its precision performance and low-power operation, the MAX944EPD+ from Maxim Integrated is an excellent choice for designers looking to add reliable voltage comparison capabilities to their electronic projects. Its small footprint and ease of use make it an attractive option for compact and efficient designs.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $2.1177
ECAD model for LT6700HDCB-2#TRMPBF
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Analog Devices Inc.
IC COMPARATOR 400MV REF TSOT23-5 / Comparator General Purpose Open Collector TSOT-23-5
Lowest to $27.1773
ECAD model for LT6703HVHS5-2#TRMPBF
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1006
ECAD model for LM393ADE4

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention