Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr TE Connectivity
Series Z-PACK
Package Tube
Product Status Active
Connector Type Header, Male Pins
Connector Style Futurebus
Number of Positions 120
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 4
Mounting Type Board Edge, Through Hole, Right Angle
Termination Solder
Features Board Guide
Contact Finish Gold
Color Natural
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C ~ 125°C
Voltage Rating 30V
Base Product Number 5223513
Standard Package 720 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 907219-5223513-6
Ultra Librarian 3D Model Ultra Librarian 5223513-6 CAD Model

Description

The Z-PACK 120-position header, male pins connector is a specialized backplane connector designed for high-density applications.

  • Positions: 120
  • Connector Type: Header, Male Pins
  • Application: Backplane
  • Pitch: 0.079" (2.00mm)
  • Color: Natural
  • Features: Board Guide
  • Termination: Solder
  • Contact Finish: Gold
  • Voltage Rating: 30V
  • Temperature Range: -55°C to 125°C
  • Connector Style: Futurebus
  • Material Flammability Rating: UL94 V-0
  • Standard Package: 720 pcs
  • Manufacturer: TE Connectivity

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG DRAWER 8POS BLUE
Need more? Email Us
ECAD model for 172063-1
TE Connectivity
CONN 2MM GUIDE PIN 8-32 STEEL
Need more? Email Us
ECAD model for 223969-4
Molex, LLC
Conn Backplane HDR 64 POS 1.9mm Press Fit RA Thru-Hole Frame
Need more? Email Us
ECAD model for 1721403808
Hirose Electric Co Ltd
CONTACT NON-GEND SGNL 18-24AWG
Need more? Email Us
ECAD model for QR/P-XC-221(12)
Amphenol FCI
CONN HEADER HIGH SPEED 54POS PCB
Lowest to $9.8770
ECAD model for 10123358-101LF
TE Connectivity
CONN KEYED GUIDE MOD RA 45DEG
Need more? Email Us
ECAD model for 1469265-2
TE Connectivity
CONTACT PIN SIGNAL 22-26AWG GOLD
Need more? Email Us
ECAD model for M39029/11-144
TE Connectivity
CONTACT SCKT SGNL 22-26AWG GOLD
Need more? Email Us
ECAD model for M39029/12-148
TE Connectivity
CONN RCPT VITA46 144POS PCB / High Speed Backplane Connectors
Lowest to $36.3551
ECAD model for 1410965-1

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.0541 $108.1082
3+ $44.3521 $133.0563
5+ $42.9661 $214.8305
7+ $41.5801 $291.0607
9+ $40.1941 $361.7469
11+ $36.0361 $396.3971
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 416 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention