Product Overview: LT6703HVHS5-2#TRMPBF
The LT6703HVHS5-2#TRMPBF is a high-quality, versatile micro-power comparator with an integrated voltage reference, brought to you by Analog Devices Inc., a leading manufacturer in the semiconductor industry. This device is designed to offer precise voltage monitoring and control in a wide array of applications, making it an essential component for engineers and designers who require reliability and accuracy.
Key Features
- Integrated Voltage Reference: The LT6703HVHS5-2#TRMPBF includes a 400mV reference voltage, which provides a stable comparison threshold, eliminating the need for external reference components.
- Low Power Consumption: With a quiescent current of just 6.5µA, this device is optimized for battery-powered and portable applications where power efficiency is crucial.
- Wide Input Voltage Range: The comparator is designed to function over a broad input voltage range, accommodating various signal levels for flexible system integration.
- High Voltage Operation: The device's "HV" designation indicates that it is capable of operating at higher voltages, making it suitable for automotive and industrial environments that require robust performance.
- Over-The-Top® Input Range: This feature allows the input signal to go above the positive supply rail, providing additional flexibility in design.
Applications
- Portable Electronics
- Battery Monitoring
- Threshold Detection and Window Comparators
- Industrial Control Systems
- Automotive Systems
Technical Specifications
- Reference Voltage: 400mV
- Operating Temperature Range: -40°C to 125°C
- Supply Voltage Range: 2.5V to 16V
- Quiescent Current: 6.5µA
- Packaging: SOT-23
The LT6703HVHS5-2#TRMPBF is available in a small SOT-23 package, making it ideal for space-constrained applications. Its robust design ensures reliable operation even in harsh conditions, while its ease of use and integration help streamline product development cycles. Whether you're designing for consumer electronics, automotive, or industrial applications, the LT6703HVHS5-2#TRMPBF from Analog Devices Inc. offers a compact, efficient, and precise solution for your voltage comparison needs.