EN
  • EN
  • DE

7-180984-5

Part No 7-180984-5
Manufacturer TE Connectivity
Catalog Terminals - Housings, Boots
Description CONN RCPT BOOT 0.25 1POS BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Boot
Terminal Type Quick Connect, Disconnect
Gender Female, Receptacle
Terminal Size 0.250" (6.35mm)
Number of Positions 1
For Use With/Related Products 0.250" (6.35mm) Quick Connects, Flag
Mounting Type Free Hanging (In-Line), Right Angle
Color Black
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1636253-7-180984-5
Ultra Librarian 3D Model Ultra Librarian 7-180984-5 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 0.187 2POS GREEN
Need more? Email Us
TE Connectivity
CONN RCPT HOUSING 0.25 2POS RED
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.187 1POS NATURAL
Need more? Email Us
TE Connectivity
CONN RCPT BOOT 0.25 1POS NATURAL
Need more? Email Us
TE Connectivity
CONN RCPT HOUSING 0.25 3POS BLUE
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.25 1POS BLACK
Need more? Email Us
TE Connectivity
CONN RCPT HOUSING 0.25 2POS BLUE
Need more? Email Us
TE Connectivity
CONN RCPT SLEEVE 0.25 1POS BLUE
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.11 1POS NATURAL
Lowest to $0.1207

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess