EN
  • EN
  • DE

SC16C754IB80,557

Part No SC16C754IB80,557
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD W/FIFO 80-LQFP / UART IC 4, QUART Channel 64 Byte 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number SC16
Other Names 935270057557,SC16C754IB80,SC16C754IB80
Standard Package 595
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260689-SC16C754IB80,557
Ultra Librarian 3D Model Ultra Librarian SC16C754IB80,557 CAD Model

Description

Introducing the SC16C754IB80,557 UART Interface IC by NXP Semiconductors

The SC16C754IB80,557 is a high-performance interface integrated circuit from NXP Semiconductors, designed to facilitate serial communication in complex electronic systems. This powerful quad Universal Asynchronous Receiver/Transmitter (UART) chip is an ideal solution for applications requiring multiple serial interfaces, such as industrial control systems, networking equipment, and advanced computing platforms.

With its robust feature set, the SC16C754IB80,557 offers enhanced data processing capabilities. Each UART channel is capable of handling data rates up to 5 Mbps, making it suitable for high-speed data exchange scenarios. The device operates on a 3.3V power supply, providing a balance between power efficiency and performance that is critical for modern electronic designs.

The SC16C754IB80,557 is equipped with a 64-byte FIFO (First In, First Out) buffer for each transmit and receive channel, which significantly reduces the overhead on the host processor by allowing the storage of multiple bytes of data before needing attention. This feature is particularly useful in systems where the CPU is tasked with managing multiple processes and peripherals simultaneously.

Additionally, this interface IC incorporates a variety of programmable features, such as baud rate generators, automatic hardware and software flow control, and an infrared (IrDA) data communication mode. These features provide designers with the flexibility to configure the UART for a wide range of applications and to optimize data transmission based on specific system requirements.

The device is housed in a compact LQFP-80 package, which is conducive to space-constrained applications while still offering excellent thermal performance. The SC16C754IB80,557 also supports a wide industrial temperature range, ensuring reliable operation under extreme environmental conditions.

For designers and engineers looking to implement multiple high-speed serial ports with advanced features and minimal processor load, the SC16C754IB80,557 from NXP Semiconductors is an outstanding choice. Its combination of performance, flexibility, and efficiency makes it a cornerstone component for sophisticated serial communication solutions.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess