EN
  • EN
  • DE

PCA8574AN,112

Part No PCA8574AN,112
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16DIP / I2C Interface 400kHz 5.5V 16-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Number of I/O 8
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 791468-PCA8574AN,112
Popularity Medium
Supply and Demand Status Limited
Family Name PCA8574A
Introduction Date January 17, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCA8574AN,112 CAD Model

Description

The PCA8574AN,112 is a robust, versatile 8-bit I/O expander from NXP Semiconductors designed to provide additional I/O capabilities to microcontrollers via the I²C bus interface. It is particularly useful in applications where pins on a microcontroller are at a premium and additional input/output ports are required. This chip is part of the PCA8574 series, which are used in a wide range of applications including servers, personal electronics, and industrial control systems.

Key Features:

  • I²C Interface: The device supports a bidirectional 2-wire bus and data transmission protocol, which makes it ideal for applications that require a simple and efficient method of data transfer with minimal pin usage.
  • Addressing: It comes with a built-in address recognition feature, allowing for the use of up to 8 devices on the same bus without address conflicts, thanks to three hardware address pins (A0, A1, A2).
  • Operating Voltage: The PCA8574AN,112 operates within a range of 2.5V to 6V, making it suitable for both 3.3V and 5V logic level systems.
  • Input/Output Ports: It provides 8 I/O ports that can be independently configured as inputs or outputs, allowing for a flexible interface with various peripheral devices.
  • Interrupt Output: An interrupt output is provided and can be triggered by input changes, thus offloading the need for constant polling by the host microcontroller and improving system efficiency.
  • Packaging: The device comes in a DIP-16 (Dual In-line Package) form factor, which is easy to handle and suitable for breadboard prototyping or final PCB designs.

Applications:

The PCA8574AN,112 is commonly used in scenarios where additional I/Os are needed, such as:

  • Extending I/O capabilities for microcontroller-based systems.
  • Server front-panel interface management.
  • Industrial control systems with multiple input/output requirements.
  • Access control systems.
  • LED status or keypad scanning in consumer electronics.

Overall, the PCA8574AN,112 by NXP Semiconductors is a highly functional and efficient solution for system designers looking to expand their I/O capabilities without increasing the complexity of their circuit designs.

You May Also Be Interested in

Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess