The MAX9316EUP+T from Maxim Integrated is a state-of-the-art clock driver designed for high-speed differential signaling applications. This device is part of Maxim's family of low-skew, low-jitter, high-speed clock drivers, and it is engineered to deliver precise clock distribution in demanding environments.
Featuring differential LVPECL (Low Voltage Positive Emitter Coupled Logic) outputs, the MAX9316EUP+T is capable of handling clock frequencies up to 3GHz, making it ideal for high-performance data communication, computing, and networking applications. This device ensures minimal signal degradation and high noise immunity, which is essential for maintaining signal integrity in complex systems.
The MAX9316EUP+T comes in a space-saving 20-pin TSSOP package, which is suitable for surface-mount technology, allowing for compact PCB design and layout. It operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance under various environmental conditions.
Key features of the MAX9316EUP+T include:
- High-Speed Operation: Supports clock frequencies up to 3GHz, making it suitable for high-frequency clock distribution.
- Low Skew: Provides low output-to-output skew, critical for maintaining synchronization across multiple paths in a system.
- Low Jitter: Minimizes phase noise and timing uncertainty, which is crucial for maintaining data integrity in high-speed communication.
- Differential LVPECL Outputs: Offers robust signaling with high noise immunity, which is beneficial in electrically noisy environments.
- Wide Temperature Range: Operates reliably across a broad temperature spectrum, ensuring consistent performance.
- Power Supply: The device is powered by a single +3.3V supply, simplifying power management.
Whether you're designing high-speed servers, communication infrastructure, or advanced computing systems, the MAX9316EUP+T provides the performance and reliability needed to distribute your clock signals with precision. Maxim Integrated's commitment to quality ensures that this clock driver meets the highest industry standards for both functionality and durability.