EN
  • EN
  • DE

MAX9281GTM/V+

Part No MAX9281GTM/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 3.12GBPS 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Serializer
Data Rate 3.12Gbps
Input Type LVDS
Output Type CML
Number of Inputs 30
Supply Voltage (V) 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN-EP (7x7)
Family Part Number MAX9281
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Win Source Part Number 707343-MAX9281GTM/V+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9281GTM/V+ CAD Model

Description

Maxim Integrated's MAX9281GTM/V+ High-Speed Serial Link Serializer

The MAX9281GTM/V+ from Maxim Integrated is a state-of-the-art serializer designed for automotive camera applications, enabling high-speed serial data transmission over coaxial or twisted-pair cabling. This compact and efficient component is an essential part of advanced driver-assistance systems (ADAS), providing reliable and fast data communication between cameras and processing units.

Key Features

  • High-Speed Data Transmission: The MAX9281GTM/V+ supports high-speed data transfer rates, making it ideal for video applications that require fast and reliable data transmission.
  • GMSL (Gigabit Multimedia Serial Link) Technology: Utilizes Maxim's GMSL technology to serialize camera data, allowing for long-distance transmission with minimal signal degradation.
  • Automatic Camera Synchronization: Supports automatic synchronization of multiple cameras, simplifying system design and reducing the need for external control.
  • Low Electromagnetic Interference (EMI): Designed with low EMI emissions to meet stringent automotive standards, ensuring stable operation in complex electronic environments.
  • Robust Error Detection: Features robust error detection and handling mechanisms, including cyclic redundancy check (CRC) and error correction, to ensure data integrity.
  • Adaptive Equalization: Incorporates adaptive equalization for optimal signal integrity over various cable lengths and types.

Applications

The MAX9281GTM/V+ is primarily used in automotive applications, particularly in ADAS, where multiple high-resolution cameras are required for functions such as lane departure warnings, parking assistance, and collision avoidance systems. Its robust design and high-speed capabilities make it suitable for other industrial applications that demand reliable data transmission in harsh environments.

Technical Specifications

  • Supply Voltage: 1.7V to 3.6V
  • Operating Temperature Range: -40°C to +105°C
  • Package Type: 48-TQFN
  • Compliance: AEC-Q100 qualified for automotive applications

The MAX9281GTM/V+ is a testament to Maxim Integrated's commitment to providing innovative solutions for complex data transmission challenges in the automotive industry. With its advanced features and robust performance, this serializer is a top choice for system designers looking to enhance the capabilities of their ADAS technologies.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Analog Devices Inc.
IC
Lowest to $21.1376
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess