EN
  • EN
  • DE

MAX9244GUM+

Part No MAX9244GUM+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER PROG 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX924
Standard Package 39 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 707299-MAX9244GUM+
Ultra Librarian 3D Model Ultra Librarian MAX9244GUM+ CAD Model

Description

Product Overview: MAX9244GUM+ from Maxim Integrated

The MAX9244GUM+ is a state-of-the-art serializer from Maxim Integrated that is designed to streamline complex communication systems within automotive and industrial applications. This advanced component is a key player in the realm of high-speed data transfer, offering a robust solution for transmitting high-resolution video and control data over a single twisted-pair or coax cable.

Key Features

  • High-Speed Data Transfer: The MAX9244GUM+ boasts a 10- to 40-Mbps serial data transmission rate, ensuring rapid and efficient data communication.
  • Reduced Wiring Complexity: By enabling the transmission of data over a single cable, this serializer significantly reduces the complexity and weight of wiring harnesses, making it ideal for automotive infotainment and driver assistance systems.
  • Enhanced Signal Integrity: The device includes spread spectrum capability to minimize EMI, ensuring high signal integrity even in the noisy environments typical of automotive applications.
  • Embedded Control Channel: An embedded bidirectional control channel operates simultaneously with video data, allowing for configuration and control of remote devices without additional wires.
  • Hot-Plug Capability: The serializer supports hot-plugging, which simplifies maintenance and upgrades by allowing devices to be connected or disconnected without powering down the system.

Applications

The MAX9244GUM+ is particularly well-suited for a range of applications that require reliable high-speed data transfer, including:

  • Automotive infotainment and navigation systems
  • Automotive rear-seat entertainment systems
  • Driver assistance cameras and sensors
  • Industrial video cameras and monitors
  • Machine vision systems

Technical Specifications

With a supply voltage ranging from 3.1V to 3.5V, the MAX9244GUM+ is designed for low-power operation. It is available in a compact 48-pin LQFP package, making it suitable for space-constrained applications. The operating temperature range of -40°C to +105°C ensures reliability and performance under extreme conditions.

For designers and engineers looking for a high-performance data serialization solution, the MAX9244GUM+ from Maxim Integrated offers the perfect blend of speed, simplicity, and robustness to meet the demands of modern high-speed data systems.

You May Also Be Interested in

Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Analog Devices Inc.
IC
Lowest to $22.7760
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Maxim Integrated
IC GMSL SERIALIZER 22BIT 40TQFN
Lowest to $14.9925

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess