EN
  • EN
  • DE

MAX9280GTN/V+

Part No MAX9280GTN/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Function Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 32
Supply Voltage (V) 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Manufacturer Pack Quantity 20
MSL Level 3 (168 Hours)
Win Source Part Number 707342-MAX9280GTN/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9280GTN/V+ CAD Model

Description

The MAX9280GTN/V+ from Maxim Integrated is a state-of-the-art gigabit multimedia serial link (GMSL) serializer which, with its high-speed operation and robust feature set, is ideally suited for automotive and industrial video applications. This advanced component allows for the transmission of high-definition video and control data over a single coaxial cable or a differential pair with excellent reliability and performance.

Key Features

  • High-Speed Data Transmission: Supports up to 1.5 Gbps for 720p/1080p video data transfer.
  • Enhanced EMI Performance: Spread spectrum capability reduces electromagnetic interference, making it suitable for sensitive automotive environments.
  • Flexible Interface: Compatible with both coaxial and shielded twisted pair (STP) cables, providing versatility in system design.
  • Advanced Safety Features: Built-in safety mechanisms including CRC and ECC error detection, as well as programmable spread spectrum for reduced EMI.
  • Automatic Camera Sync: Enables synchronization of multiple cameras without requiring an external control line.
  • Extended Temperature Range: Operates effectively in a wide temperature range from -40°C to +105°C, suitable for harsh environments.

Applications

The MAX9280GTN/V+ is designed to facilitate a wide range of applications that require high-speed data transmission and robust performance in challenging conditions. It is particularly well-suited for:

  • Automotive rear-view and surround-view camera systems
  • Driver-assist systems and autonomous vehicle sensors
  • Industrial machine vision and security systems
  • High-definition video transmission for infotainment and navigation systems

Technical Specifications

The MAX9280GTN/V+ operates at a supply voltage of 1.8V for the core and 3.3V for the I/O. It is packaged in a compact 56-pin TQFN package with exposed pad. The serializer is complemented by the MAX9271/MAX9275 deserializers for a complete GMSL solution.

With its robust design, the MAX9280GTN/V+ is an excellent choice for designers looking to implement reliable high-speed data communication in their automotive or industrial video applications.

You May Also Be Interested in

Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess