EN
  • EN
  • DE

MAX603MSA/R70864

Part No MAX603MSA/R70864
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704938-MAX603MSA/R70864
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX603MSA/R70864 CAD Model

Description

The MAX603MSA/R70864 is a high-efficiency, low-dropout, linear voltage regulator IC designed and manufactured by Maxim Integrated. This regulator is capable of delivering up to 500mA of continuous output current with a dropout voltage of typically 180mV at full load, which makes it an excellent choice for battery-powered applications where maximizing battery life is crucial.

This device operates from a +2.7V to +11.5V input voltage range, providing a great deal of flexibility for various power supply configurations. It is particularly well-suited for systems that require a regulated output voltage from a higher voltage input, such as from a multi-cell battery or a wall adapter.

The MAX603MSA/R70864 features a low quiescent current, which is a critical parameter for portable devices, as it helps to minimize power consumption when the device is in standby mode. Additionally, the IC includes thermal shutdown and current limit protection, which enhances the safety and reliability of the system by protecting the IC and the load from damage due to excessive heat or current.

One of the key advantages of this voltage regulator is its ability to maintain a stable output voltage even with variations in input voltage or load conditions. This stability is ensured by the IC's tight line and load regulation specifications. Moreover, the MAX603MSA/R70864 offers the convenience of an adjustable output voltage, which can be set by the user with external resistors, allowing for a high degree of customization to meet specific application requirements.

The device is offered in an 8-pin SOIC package, which is a compact and widely used form factor that is suitable for space-constrained applications. The MAX603MSA/R70864 is a versatile and reliable choice for designers looking for a linear voltage regulator that combines efficiency, low dropout performance, and a broad input voltage range with the added benefits of protection features and adjustability.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess