The EZ1085ACMTR is a low dropout (LDO) positive voltage regulator from Semtech. It's designed to provide a stable and regulated output voltage even when the input voltage is close to the desired output voltage. This makes it ideal for applications where efficiency and power management are critical.
Applications
- Post Regulation for Switching Power Supplies
- Battery Chargers
- Motherboard and Graphic Cards
- Microprocessor Power Supplies
- Instrumentation
Features
- Low Dropout Voltage: Typically 1.3V at 3A
- Output Current: 3A
- Adjustable Output Voltage
- Internal Current Limit
- Thermal Overload Protection
- Available in TO-263 Package
Benefits
- Stable Output Voltage Under Varying Input Conditions
- Efficient Power Conversion
- Protection Against Overcurrent and Overheating
- Simple and Reliable Operation
- Reduces the need for Heatsinks
Additional Details
The EZ1085ACMTR operates with a typical dropout voltage of 1.3V at the full rated current of 3A, meaning that it can maintain regulation even when the input voltage is only slightly higher than the output voltage. This improves overall efficiency, especially in battery-powered applications. The adjustable output voltage feature provides flexibility in system design, allowing the regulator to be configured for different voltage requirements. The internal current limit and thermal overload protection features safeguard the regulator and the downstream circuitry from damage due to excessive current draw or overheating. The TO-263 package is designed for surface mounting and provides good thermal dissipation. It's an important consideration to ensure that the correct external components (e.g., capacitors) are selected to ensure stable operation and transient response of the regulator. Proper PCB layout is also essential for optimal performance and heat dissipation.