Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022283-MAX922CSA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX922CSA+ CAD Model

Description

Product Overview: MAX922CSA+ from Maxim Integrated

The MAX922CSA+ is a high-performance, low-power, dual-voltage comparator manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This comparator is designed to provide precise voltage level monitoring and signal comparison in a wide range of applications, from industrial systems to consumer electronics.

Key Features

  • Low Power Consumption: The MAX922CSA+ is optimized for battery-powered and portable applications due to its low power requirements, consuming as little as 4μA of supply current per comparator.
  • Fast Response Time: With a propagation delay of typically 4μs, this device offers a quick response, making it suitable for high-speed signal processing tasks.
  • Dual Voltage Comparators: The inclusion of two independent voltage comparators allows for multiple comparisons within a single package, saving space and reducing component count in circuit designs.
  • Integrated Reference: An onboard 1.182V ±1% reference voltage provides a stable comparison threshold, which can be bypassed if an external reference is preferred.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from +2.5V to +11V, or ±1.25V to ±5.5V for dual supplies, accommodating various power environments.
  • Push-Pull Outputs: The MAX922CSA+ features push-pull outputs that eliminate the need for external pull-up resistors, simplifying design and reducing parts count.

Applications

  • Battery Monitoring
  • Threshold Detectors/Sensors
  • Window Comparators
  • Zero-Crossing Detectors
  • High-Speed Sampling Circuits
  • Communication Systems

Designed in a compact 8-pin SOIC package, the MAX922CSA+ is not only space-efficient but also ensures reliability and durability across various temperature ranges, from 0°C to +70°C. Its robust feature set and flexible design make it an excellent choice for designers looking to enhance the precision and efficiency of their electronic systems.

Whether you're developing a sophisticated industrial control system or a simple battery-powered device, the MAX922CSA+ from Maxim Integrated offers the performance, power efficiency, and versatility required to meet your design challenges.

You May Also Be Interested in

Linear Technology
IC COMP R-R I/O SGL 3/5V 8-SOIC
Lowest to $9.5268
ECAD model for LT1719CS8#TRPBF
Texas Instruments
IC COMP CMOS OPEN DRAIN 14TSSOP
Lowest to $7.4745
ECAD model for TLV3404IPWR
Analog Devices Inc.
IC COMP DUAL 400MV REF TSOT23-6 / Comparator with Voltage Reference Open Collector TSOT-23-6
Lowest to $15.4790
ECAD model for LT6700MPS6-1#TRMPBF
Texas Instruments
IC COMP CMOS OPEN DRAIN 14-SOIC
Lowest to $7.5944
ECAD model for TLV3404IDR
Linear Technology
IC COMP R-RINOUT SINGLE SOT23-6 / Comparator Single R-R O/P ±3V/6V 6-Pin TSOT-23 T/R
Lowest to $4.0810
ECAD model for LT1719IS6#TRMPBF
Microchip Technology
IC COMP SGL OPN DRN 1.6V SOT23-5
Lowest to $0.5985
ECAD model for MCP6546T-I/OT
Texas Instruments
IC COMP HEX WINDOW W/REF 24WQFN
Lowest to $4.1657
ECAD model for LMV7231SQX/NOPB
Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $8.9926
ECAD model for MAX991ESA+
Microchip Technology
IC COMPARATOR R-R SOT-23-5
Need more? Email Us
ECAD model for MIC7221BM5-TR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5183 $59.0366
5+ $24.2201 $121.1005
7+ $23.4633 $164.2431
9+ $22.7064 $204.3576
12+ $21.9495 $263.3940
16+ $19.6789 $314.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention