EN
  • EN
  • DE

MAX921EUA

Part No MAX921EUA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer Maxim Integrated
Win Source Part Number 312458-MAX921EUA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX921EUA CAD Model

Description

The MAX921EUA from Maxim Integrated is a high-performance, low-power comparator that operates from a single +2.5V to +11V supply or from dual ±1.25V to ±5.5V supplies. This versatile device is designed for applications requiring high-speed operation, low power consumption, and a wide operating voltage range.

Key Features

  • High-Speed Operation: With a typical propagation delay of just 80ns, the MAX921EUA is ideal for fast systems that require quick response times.
  • Low Power Consumption: The device's quiescent current is merely 4µA at +5V, making it suitable for battery-powered and portable applications where power efficiency is critical.
  • Single-Supply Operation: The ability to operate from a single supply voltage simplifies power supply design and reduces system complexity and cost.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and allows for clean output switching.
  • Push-Pull TTL Outputs: The comparator features push-pull TTL outputs that can drive up to 8mA, eliminating the need for external pull-up resistors and ensuring compatibility with most TTL logic.

Applications

The MAX921EUA is well-suited for a variety of applications, such as:

  • Battery-powered devices
  • Threshold detectors/sensors
  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • Portable instrumentation

Package and Reliability

The MAX921EUA is offered in an 8-pin µMAX package, which is compact and space-efficient, making it an excellent choice for space-constrained applications. Maxim Integrated ensures high reliability and performance by subjecting their products to rigorous testing and quality control measures.

Conclusion

With its combination of high-speed operation, low power consumption, and flexible supply voltage requirements, the MAX921EUA is a strong candidate for designers looking to enhance the performance and efficiency of their systems. Maxim Integrated's commitment to quality ensures that the MAX921EUA will deliver the reliability and functionality expected in demanding applications.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess