EN
  • EN
  • DE

SN65LVDS303ZQER

Part No SN65LVDS303ZQER
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC PROG 27BIT SERDES TX 80-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 810Mbps
Input Type CMOS
Output Type LVDS
Number of Inputs 27
Number of Outputs 2
Supply Voltage - Operating 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 138138-SN65LVDS303ZQER
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS303ZQER CAD Model

Description

The Texas Instruments SN65LVDS303ZQER is a high-performance, flat panel display (FPD) transmitter that is part of the PanelBus™ digital interface product line.

  • Technology: Low voltage differential signaling (LVDS)
  • Clock Rate: 65 MHz to 135 MHz
  • Pixel Data Transmission: Up to 24 bits per pixel
  • Display Resolutions Supported: VGA to SXGA
  • Feature: Programmable spread spectrum clocking
  • Interface: Reduced swing differential signaling (RSDS)
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess