EN
  • EN
  • DE

MAX9180EXT+T

Part No MAX9180EXT+T
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 1CH SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 20 Weeks
Features Buffer, ReDriver 1 Channel 400Mbps SC-70-6
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name MAX9180
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX9180EXT+TDKR, MAX9180EXT+TCT, MAX9180EXT+TTR, MAX9180EXT+T-ND, MAX9180EXTT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882611-MAX9180EXT+T
Ultra Librarian 3D Model Ultra Librarian MAX9180EXT+T CAD Model

Description

Maxim Integrated's MAX9180EXT+T: High-Speed, Low-Power, LVDS Serializer

The MAX9180EXT+T from Maxim Integrated is a compact, high-performance Low-Voltage Differential Signaling (LVDS) serializer designed to meet the stringent requirements of high-speed data transmission systems. This device is part of Maxim's family of interface ICs, which are renowned for their reliability and efficiency in converting parallel data into serial data for simplified transmission over a differential pair.

Featuring a wide data bandwidth, the MAX9180EXT+T serializer is capable of handling data rates up to 840Mbps, making it an excellent choice for applications such as flat-panel displays, telecommunications, and high-speed data communications that require rapid data transfer with minimal signal degradation over long distances or in noisy environments.

The serializer operates with a low supply voltage range of 3.0V to 3.6V, which significantly reduces power consumption. This characteristic, combined with its low-power idle mode, makes it an ideal solution for battery-powered devices and applications that demand energy efficiency.

One of the key advantages of the MAX9180EXT+T is its small footprint. It comes in a tiny 16-pin TSSOP package that saves valuable board space, which is crucial for modern, compact electronic designs. Despite its small size, it does not compromise on performance and offers robust noise immunity due to its differential signaling technique.

The device also features a flow-through pinout that simplifies PCB layout and reduces signal integrity issues, further ensuring reliable operation at high data rates. Additionally, the MAX9180EXT+T is equipped with fail-safe circuitry that ensures a known output state when input signals are undriven, enhancing the safety and robustness of the overall system design.

Maxim Integrated's commitment to quality is reflected in the MAX9180EXT+T, which is built to meet the rigorous standards of industrial temperature ranges, operating reliably between -40°C to +85°C. This makes it suitable for deployment in harsh environmental conditions without compromising data integrity or performance.

In summary, the MAX9180EXT+T from Maxim Integrated is a versatile, high-speed LVDS serializer that offers low power consumption, a small package size, and robust performance, making it an excellent choice for designers looking to optimize their high-speed data transmission applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2520 $50.7640
17+ $5.9504 $101.1568
27+ $5.7644 $155.6388
36+ $5.5785 $200.8260
47+ $5.3925 $253.4475
63+ $4.8347 $304.5861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess