EN
  • EN
  • DE

AM26C31INS

Part No AM26C31INS
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description PROTOTYPE / 4/0 Driver RS422 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Driver
Protocol RS422
Number of Drivers/Receivers 4/0
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Standard Package 1
MSL Level 1 (Unlimited)
Win Source Part Number 1352091-AM26C31INS
Ultra Librarian 3D Model Ultra Librarian AM26C31INS CAD Model

Description

Product Overview: AM26C31INS from Texas Instruments

The AM26C31INS is a robust, high-speed, quadruple differential line driver designed by Texas Instruments to meet the stringent requirements of the industrial and telecom sectors. This device is particularly well-suited for balanced transmission lines and is compliant with the TIA/EIA-422-B and ITU recommendations.

Key Features

  • High-Speed Operation: The AM26C31INS is capable of delivering high-speed data transmission, which is critical for modern communication systems and industrial applications.
  • Quadruple Differential Line Driver: With four differential line drivers, the AM26C31INS can drive multiple lines, making it highly efficient for complex systems.
  • Wide Supply Voltage Range: The device operates over a wide range of supply voltages from 4.5V to 5.5V, offering flexibility in various power environments.
  • Low Power Consumption: Designed for energy efficiency, the AM26C31INS consumes low power, which is essential for reducing overall system power requirements.
  • High Impedance Output State: The outputs feature a high impedance state in the power-off condition, which helps prevent system damage during power cycling or when the device is powered off.
  • Meets or Exceeds the Requirements: This device meets or exceeds the specifications of the TIA/EIA-422-B and ITU standards, ensuring reliable performance and compatibility with industry standards.

Applications

The AM26C31INS is ideally suited for a range of applications that require high-speed data transmission and robust performance. These applications include:

  • Telecommunications Equipment
  • Industrial Control Systems
  • Professional Audio Equipment
  • Data Transmission Systems
  • Networking Equipment

Reliability and Quality

As with all Texas Instruments products, the AM26C31INS is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding environments. Its robust design is built to withstand the rigors of industrial applications, while providing the precision required for high-speed data communications.

Conclusion

In conclusion, the AM26C31INS from Texas Instruments is a versatile, high-performance solution for any system requiring reliable, high-speed differential line driving. Its adherence to industry standards, coupled with Texas Instruments' reputation for quality, makes it an excellent choice for designers looking to enhance their data transmission capabilities.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess