EN
  • EN
  • DE

AM5726BABCXAR

Part No AM5726BABCXAR
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description AM5726BABCXAR / MPU AM572x RISC 32bit 1.5GHz 760-Pin FCBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Core Processor ARM Cortex-A15
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.5GHz
Co-Processors/DSP DSP, IPU, VPE
RAM Controllers DDR3, SRAM
Graphics Acceleration No
Ethernet GbE
SATA SATA 3Gbps (1)
USB USB 2.0 (1), USB 3.0 (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TJ)
Win Source Part Number 768487-AM5726BABCXAR
Popularity Medium
Supply and Demand Status Limited
Family Name AM5726B
ECCN 5A992.c
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM5726BABCXAR CAD Model

Description

The AM5726BABCXAR is a high-performance system on chip (SoC) from Texas Instruments, designed for a broad range of applications. This advanced microprocessor is part of the Sitara™ processor family and is built to deliver exceptional processing power, graphical performance, and industrial-grade reliability.

Key Features:

  • Multi-Core Processor: At the heart of the AM5726BABCXAR is a dual-core ARM® Cortex®-A15 RISC CPU with speeds up to 1.5 GHz, providing robust computational power for demanding applications.
  • Integrated DSP: The device includes dual C66x digital signal processors, which are ideal for high-performance signal processing applications, making it suitable for audio, imaging, and industrial automation.
  • Graphics Engine: A dedicated dual-core PowerVR™ SGX544 3D graphics accelerator ensures smooth and efficient rendering of complex graphics, which is essential for advanced user interfaces, gaming, and real-time data visualization.
  • Robust Security: With features like secure boot, cryptographic accelerators, and a dedicated security controller, the AM5726BABCXAR provides a secure environment for applications that require data protection and integrity.
  • Multiple Connectivity Options: This SoC includes a variety of connectivity options such as dual Gigabit Ethernet, PCIe, HDMI, and USB ports, along with several other I/O interfaces to support a wide range of peripherals.
  • Industrial Interface Support: The processor is capable of handling industrial communication protocols, making it suitable for industrial automation and control systems.

Applications:

The versatility of the AM5726BABCXAR makes it an ideal choice for a multitude of applications, including:

  • Advanced Industrial Automation and Control Systems
  • High-Performance Audio and Video Processing
  • Interactive Point-of-Sale (PoS) Terminals
  • Medical Imaging and Healthcare Systems
  • Automotive Infotainment and Driver Assistance Systems

With its powerful features and flexible interface options, the AM5726BABCXAR from Texas Instruments is engineered to meet the complex demands of modern embedded systems, providing a scalable solution for designers looking to integrate high-level processing and multimedia capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess