DS25MB200TSQ/NOPB 2x2 Crosspoint Switch
The DS25MB200TSQ/NOPB is an advanced 2x2 crosspoint switch, offering flexibility and high-performance technology tailored for mixed-signal routing applications. Its robust features support demanding communications and signal switching projects.
- Applications:
- Signal Routing in Communication Systems
- Redundant Path Setup
- Broadcasting Systems
- Data Acquisition
- Features and Benefits:
- Configurable 2x2 Switching: Meets a variety of design needs
- Low Crosstalk: Enhances signal clarity
- Broad Compatibility: Supports multiple data protocols
- Compact Design: Fits space-constrained designs
- Additional Details:
- Package Type: WQFN
- Temperature Range: -40°C to 85°C
- RoHS Compliant