EN
  • EN
  • DE

MAX9144ESD+T

Part No MAX9144ESD+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Quad R-R I/P 5.5V 14-Pin SOIC N T/R / IC COMPARATOR R-R 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Number of Elements 4
Output Type CMOS, Push-Pull, TTL
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Voltage - Input Offset (Maximum) 2mV @ 5V
Current - Input Bias (Maximum) 0.32μA @ 5V
Maximum Quiescent Current 300μA
CMRR, PSRR (Typ) 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Maximum) 40ns
Hysteresis 1.5mV
Operating Temperature Range -40°C ~ 85°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 14-SOIC
Win Source Part Number 787168-MAX9144ESD+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9144
Introduction Date June 01, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9144ESD+T CAD Model

Description

Product Overview: MAX9144ESD+T from Maxim Integrated

The MAX9144ESD+T is a high-speed, low-power, single-supply comparator from Maxim Integrated, designed for a vast range of applications in the electronics industry. This comparator is known for its fast propagation delay and low-voltage operation, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Fast Propagation Delay: The device boasts a typical propagation delay of just 5.8ns, ensuring quick response times in critical applications.
  • Low Power Consumption: With a quiescent current of just 800µA at 5V, the MAX9144ESD+T is optimized for energy efficiency, which is crucial for extending battery life in portable applications.
  • Single +3V to +5.5V Supply: The comparator operates on a single supply voltage, allowing for simplified design and compatibility with a wide range of systems.
  • Input Voltage Range: It features an input voltage range that extends 200mV below ground, providing flexibility in handling signals close to the ground potential.
  • Overdrive Dispersion: Less than 2ns overdrive dispersion contributes to consistent performance and reliable operation.
  • Output Latch Function: The inclusion of an output latch function enables the user to control the output state, which is useful for time-multiplexing applications.
  • ESD Protection: The device is designed to withstand electrostatic discharges, enhancing its robustness and longevity in harsh environments.
  • Small Package: The MAX9144ESD+T is available in a small SOP (Small Outline Package), making it suitable for space-constrained applications.

Applications

The versatility of the MAX9144ESD+T makes it well-suited for a variety of applications, including:

  • High-speed signal processing
  • Window comparators
  • Battery-powered and portable devices
  • Data systems
  • Zero-crossing detectors
  • Communication systems
  • Medical and automotive electronics

With its impressive speed, low power consumption, and robust feature set, the MAX9144ESD+T is a reliable and efficient solution for designers looking to enhance the performance of their electronic systems while maintaining energy efficiency.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8002 $62.4026
30+ $3.9386 $118.1580
46+ $3.8161 $175.5406
63+ $3.6925 $232.6275
81+ $3.5701 $289.1781
109+ $3.2005 $348.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess