EN
  • EN
  • DE

MAX9109EUT-T

Part No MAX9109EUT-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 1 W/LATCH SOT6 / Comparator with Latch TTL SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Type with Latch
Number of Elements 1
Output Type TTL
Voltage - Supply, Single/Dual (±) 4.5V ~ 5.5V
Voltage - Input Offset (Max) 1.6mV @ 5V
Current - Input Bias (Max) 0.125µA @ 5V
Current - Quiescent (Max) 700µA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Propagation Delay (Max) 25ns
Hysteresis 2mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6
Mounting Type Surface Mount
Supplier Device Package SOT-6
Base Product Number MAX9109
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882598-MAX9109EUT-T
Ultra Librarian 3D Model Ultra Librarian MAX9109EUT-T CAD Model

Description

The MAX9109EUT-T is a premium, high-speed comparator from Maxim Integrated, designed to offer a superior combination of speed, precision, and power efficiency. This component is well-suited for a wide range of applications, including zero-crossing detectors, window comparators, and high-speed signal processing circuits.

Key Features

  • Fast Propagation Delay: The MAX9109EUT-T boasts a rapid propagation delay, ensuring quick response times for critical applications where speed is a determining factor.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, making it ideal for battery-powered and portable devices.
  • Single-Supply Operation: It operates from a single +2.7V to +5.5V supply, providing design flexibility and simplifying power supply requirements.
  • Push-Pull Output Stage: The push-pull output stage eliminates the need for an external pull-up resistor, thereby reducing component count and saving board space.
  • Small Footprint: Housed in a space-saving SOT23-6 package, the MAX9109EUT-T is perfect for designs where PCB real estate is at a premium.

Applications

The MAX9109EUT-T is versatile and can be integrated into various high-speed systems, including:

  • High-speed signal processing
  • Window comparators
  • Zero-crossing detectors
  • Squared timing generators
  • Battery-powered and portable devices

Technical Specifications

The technical specifications of the MAX9109EUT-T are designed to meet the rigorous demands of high-speed applications:

  • Supply Voltage Range: +2.7V to +5.5V
  • Propagation Delay (Typical): 40ns
  • Low Supply Current: 800µA
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SOT23-6

With its combination of speed, efficiency, and compact size, the MAX9109EUT-T from Maxim Integrated is an excellent choice for designers looking to enhance the performance of their high-speed digital or mixed-signal systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2132 $51.4112
38+ $2.6365 $100.1870
59+ $2.5541 $150.6919
81+ $2.4717 $200.2077
105+ $2.3893 $250.8765
141+ $2.1421 $302.0361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess