EN
  • EN
  • DE

MAX9094ASD+T

Part No MAX9094ASD+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Quad 5.5V 14-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Input Bias Current 250 nA
Input Offset Voltage (Vos) 7 mV
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Number of Elements 4
Number of Pins 14
Output Current 35 mA
Packaging Tape & Reel
Propagation Delay 100 ns
Quiescent Current 400 µA
Radiation Hardening No
RoHS Compliant
Type General Purpose
Voltage Gain 93.98 dB
Win Source Part Number 1075823-MAX9094ASD+T
Categories Linear - Comparators
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9094ASD+T CAD Model

Description

Maxim Integrated MAX9094ASD+T Dual Comparator

The MAX9094ASD+T is a high-performance, low-power dual comparator from Maxim Integrated, designed to offer precision voltage comparison solutions for a wide range of electronic applications. This device is part of the MAX9094 series, which is known for its reliability and efficiency in processing analog signals.

With its small footprint, the MAX9094ASD+T is available in a space-saving 14-pin SOIC package, making it an ideal choice for compact circuit designs. It operates over a wide supply voltage range of 2.5V to 5.5V, allowing for flexibility in various power environments. Additionally, the comparator boasts a low supply current of just 60μA at 5V, which is beneficial for power-sensitive applications.

The MAX9094ASD+T features an internal hysteresis that ensures clean output switching, even with slow-moving input signals, thus reducing signal noise and false triggering. This makes it particularly useful in noisy environments where signal integrity is critical. The device's fast propagation delay of 40ns provides quick response times, which is essential for high-speed signal processing tasks.

Another key advantage of the MAX9094ASD+T is its push-pull output stage, which eliminates the need for external pull-up resistors and simplifies design. This output configuration provides a rail-to-rail output swing, ensuring compatibility with a wide range of downstream digital logic levels.

Typical applications for the MAX9094ASD+T include battery-powered devices, threshold detectors, window comparators, and zero-crossing detectors. Its robust design also makes it suitable for use in industrial control systems, automotive electronics, and portable medical devices, where precision and power efficiency are paramount.

In summary, the Maxim Integrated MAX9094ASD+T dual comparator is a versatile and efficient solution for designers looking to implement precise voltage comparison in their electronic systems. Its low-power consumption, fast response time, and compact size make it an excellent choice for a multitude of applications across various industries.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess