EN
  • EN
  • DE

MCP100T-270I/TT

Part No MCP100T-270I/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 2.625V 1 Active Low/Push-Pull Automotive 3-Pin SOT-23 T/R / IC SUPERVISOR ACTIVE LOW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.625V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 003365-MCP100T-270I/TT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP100
Introduction Date February 09, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP100T-270I/TT CAD Model

Description

Microchip Technology MCP100T-270I/TT Microcontroller

The MCP100T-270I/TT is a highly reliable, precision voltage supervisor device designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This component is essential for applications that require accurate monitoring of the power supply voltage to ensure proper operation of microcontrollers and digital systems. With its compact SOT-23 package, the MCP100T-270I/TT is ideal for space-constrained applications where maintaining a small footprint is crucial.

The device features a nominal threshold voltage of 2.7V, which makes it suitable for low voltage applications, including portable electronics, where battery life is critical. It provides a robust solution for system power monitoring, with a tight threshold accuracy that ensures reliable reset signaling. This accuracy is particularly important in preventing system malfunction caused by unpredictable voltage fluctuations.

One of the key features of the MCP100T-270I/TT is its built-in hysteresis, which prevents false triggering due to noise or transient voltage spikes. This hysteresis ensures that the device only generates a reset signal when the voltage falls below the precise threshold level, thus providing a stable and predictable system behavior.

The MCP100T-270I/TT operates over an industrial temperature range of -40°C to +85°C, making it suitable for a wide variety of environments and applications. Its open-drain output allows for easy interfacing with other components within a system, and the active-low reset output ensures compatibility with most microcontrollers and digital systems.

Microchip Technology's commitment to quality is evident in the MCP100T-270I/TT, which is built to meet high standards of performance and reliability. Whether you're designing a battery-powered device, a critical system that cannot tolerate power instability, or any application that requires vigilant voltage supervision, the MCP100T-270I/TT is an excellent choice to safeguard your system against power supply anomalies.

In summary, the MCP100T-270I/TT from Microchip Technology is a versatile, accurate, and reliable voltage supervisor that is an indispensable component for maintaining system integrity across a broad range of applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
MaxLinear Inc
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6468 $51.7440
190+ $0.5307 $100.8330
295+ $0.5142 $151.6890
405+ $0.4976 $201.5280
520+ $0.4810 $250.1200
700+ $0.4312 $301.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,710 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess