EN
  • EN
  • DE

MAX9052AESA+

Part No MAX9052AESA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Micropower, Single-Supply, UCSP/SOT23 Comparator + Precision Reference ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 80 dB
Hysteresis 3 mV
Input Bias Current 1 pA
Input Offset Voltage (Vos) 5 mV
Lead Free Yes
Max Input Current 1 pA
Maximum Operating Temperature 85 °C
Max Power Dissipation 471 mW
Max Supply Current 40 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 40 µA
Number of Channels 2
Number of Elements 2
Number of Pins 8
Output Current 8 mA
Output Type TTL
Propagation Delay 450 ns
Quiescent Current 85 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075818-MAX9052AESA+
Categories Linear - Comparators
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9052AESA+ CAD Model

Description

Maxim Integrated's MAX9052AESA+ Product Overview

The MAX9052AESA+ is a high-performance, low-power, dual comparator from Maxim Integrated, designed to provide precise voltage comparison in a wide range of electronic applications. This device is an ideal choice for battery-powered devices, portable equipment, and any system where power efficiency and accuracy are critical.

Encased in a compact 8-pin NSOIC package, the MAX9052AESA+ boasts a tiny footprint, making it perfect for space-constrained applications. Its dual comparators feature a common-mode input voltage range that extends from the negative supply to within 1.3V of the positive supply, delivering a broad operating range that accommodates a variety of signal levels.

The MAX9052AESA+ operates from a single +2.5V to +5.5V supply, or a dual ±1.25V to ±2.75V supply, providing designers with flexible power options. Furthermore, the device's low supply current of just 40µA per comparator (typical) ensures minimal power consumption, which is essential for extending the battery life of portable devices.

Key features of the MAX9052AESA+ include a fast propagation delay of 500ns, a push-pull output stage, and an internal hysteresis that enhances noise immunity and prevents output oscillations. This makes the MAX9052AESA+ an excellent choice for applications such as zero-crossing detectors, window comparators, and voltage-level monitors.

Additionally, the MAX9052AESA+ is specified over the extended -40°C to +125°C temperature range, allowing it to perform reliably in harsh environmental conditions. Its robust design and reliability make it suitable for automotive, industrial, and other high-temperature environments.

In summary, the MAX9052AESA+ from Maxim Integrated is a versatile, low-power, dual comparator that offers precise voltage comparison, fast response times, and robust performance across a wide range of applications. Its small size and power efficiency make it an excellent choice for designers looking to optimize their systems for both space and power.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8388 $59.0328
13+ $8.0728 $104.9464
20+ $7.8206 $156.4120
27+ $7.5683 $204.3441
35+ $7.3160 $256.0600
46+ $6.5592 $301.7232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess