Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 86.02 dB
Contact Plating Tin
Dual Supply Voltage 3 V
Height 1.5 mm
Input Bias Current 6 µA
Input Offset Voltage (Vos) 2 mV
Lead Free Yes
Length 10 mm
Max Dual Supply Voltage 7 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 500 mW
Max Supply Current -12 mA
Max Supply Voltage 10 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 5 V
Mount Surface Mount
Nominal Supply Current -12 mA
Number of Channels 4
Number of Elements 4
Number of Pins 16
Operating Supply Current -12 mA
Operating Supply Voltage 9 V
Output Type TTL
Power Supply Rejection Ratio (PSRR) 86.02 dB
Quiescent Current 15 mA
Radiation Hardening No
REACH SVHC Unknown
Response Time 8 ns
RoHS Compliant
Supply Type Single, Triple
Type General Purpose
Weight 665.986997 mg
Width 4 mm
Win Source Part Number 1026306-MAX901AESE+
Categories Linear - Comparators
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX901AESE+ CAD Model

Description

Maxim Integrated MAX901AESE+ High-Speed Comparator

The Maxim Integrated MAX901AESE+ is a precision, high-speed comparator that offers a perfect blend of speed, power consumption, and ease of use. Designed for a variety of applications that require fast decision-making circuits, such as zero-crossing detectors, high-speed triggers, and pulse and square-wave shapers, this comparator is an excellent choice for both industrial and consumer electronics.

The MAX901AESE+ features a fast propagation delay of typically 10ns, which allows for quick response times in critical signal processing tasks. This is particularly beneficial in systems where timing is crucial, such as in high-speed data acquisition, instrumentation, and automated test equipment.

One of the key advantages of the MAX901AESE+ is its low power consumption. Operating with a single +5V supply or dual ±5V supplies, it helps to keep the overall power budget in check, making it suitable for portable and battery-powered devices. Additionally, the device's power supply range of +4.5V to +5.5V or ±4.5V to ±5.5V offers flexibility in various power environments.

The comparator comes in a 16-pin Narrow SO package, which is compact and space-saving, and thus can be easily integrated into PCB designs with limited real estate. Its full industrial temperature range of -40°C to +85°C ensures reliable performance in harsh environmental conditions.

The MAX901AESE+ also boasts latch function and a programmable hysteresis, which adds to its versatility. The latch function enables the user to control the output state, while the programmable hysteresis allows for adjusting the comparator's sensitivity to input signal noise, which is especially useful in noisy environments.

With these features, the Maxim Integrated MAX901AESE+ is an excellent choice for designers looking for a high-performance comparator that balances speed, power efficiency, and functional adaptability. Whether it's for high-speed signal detection or precise edge timing, the MAX901AESE+ is designed to meet the demands of a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR LP 8-DIP
Need more? Email Us
ECAD model for MAX913EPA+
Linear Technology
IC COMPARATOR DUAL HS 3/5V 8-DFN / Comparator Dual R-R O/P 6V 8-Pin DFN EP Tube
Lowest to $26.1754
ECAD model for LT1720IDD#PBF
Analog Devices Inc.
IC COMP SNGL 4NS ULTRFAST 8-SOIC
Lowest to $5.7455
ECAD model for AD8611ARZ
Linear Technology
IC COMP W/REF LP DUAL 8-DIP / Comparator Dual ±5.5V/11V 8-Pin PDIP N Tube
Need more? Email Us
ECAD model for LTC1441CN8#PBF
Texas Instruments
IC COMP DUAL 700PS RSPECL 24WQFN / Comparator Dual ±6V/12V 24-Pin WQFN EP T/R
Lowest to $24.2273
ECAD model for LMH7322SQX/NOPB
Maxim Integrated
IC COMP QUAD PROGR THRES 24-DIP
Need more? Email Us
ECAD model for MAX516AENG+
Microchip Technology
IC COMP SGL OPN DRN 1.6V SOT23-5
Lowest to $0.5985
ECAD model for MCP6546T-I/OT
Texas Instruments
IC COMP HEX WINDOW W/REF 24WQFN
Lowest to $4.1657
ECAD model for LMV7231SQX/NOPB
Linear Technology
IC COMP R-RINOUT DUAL 8-MSOP / Comparator Dual R-R O/P 6V 8-Pin MSOP T/R
Lowest to $12.5988
ECAD model for LT1720CMS8#TRPBF

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention