EN
  • EN
  • DE

MAX9017AEKA-T

Part No MAX9017AEKA-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL SOT23-8 / SOT23, Dual, Precision, 1.8V, Nanopower Comparators With/Without Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Part Status Obsolete (End Of Life)
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 0.001μA at 5V
Current - Output (Typ) 50mA
Current - Quiescent (Maximum) 2.8μA
CMRR, PSRR (Typ) 80dB PSRR
Propagation Delay (Maximum) 28μs
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-8
Mounting Style SMD
Supplier Device Package SOT-23-8
Part Number Series MAX9017
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808721-MAX9017AEKA-T
Ultra Librarian 3D Model Ultra Librarian MAX9017AEKA-T CAD Model

Description

The MAX9017AEKA-T is a high-precision, low-power comparator manufactured by Maxim Integrated, renowned for its innovative and high-performance analog and mixed-signal engineering solutions. This device is tailored for systems where precision and power efficiency are paramount, making it an ideal choice for portable and battery-powered applications.

Key Features

  • High Accuracy: The MAX9017AEKA-T boasts a tight offset voltage of 1mV (max), which ensures high accuracy in voltage comparison tasks.
  • Low Power Consumption: With a quiescent current of just 4µA (typ), this comparator is designed for energy-sensitive applications, helping to extend battery life and reduce power costs.
  • Single-Supply Operation: It operates from a single +2.5V to +5.5V supply, accommodating a range of power sources and simplifying power supply design.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents oscillation, which is critical for reliable operation in noisy environments.
  • Fast Response Time: The device offers a propagation delay of typically 7µs, allowing for quick response to input voltage changes.
  • Compact Package: The MAX9017AEKA-T comes in a space-saving 5-pin SOT-23 package, making it suitable for space-constrained applications.

Applications

The versatile nature of the MAX9017AEKA-T allows it to be used in a wide array of applications, including, but not limited to:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Portable medical devices
  • Window comparators
  • Zero-crossing detectors
  • Notebook computers

Ordering Information

The MAX9017AEKA-T is available for order, and the part number designates the specific configuration: the package type (5-pin SOT-23), temperature range, and tape and reel packaging for automated assembly processes.

Conclusion

For designers seeking a reliable and precise voltage comparator with minimal power draw, the MAX9017AEKA-T from Maxim Integrated stands out as an excellent option. Its combination of accuracy, low power, and compact form factor make it a versatile component for a multitude of electronic designs.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess