EN
  • EN
  • DE

MAX9012ESA+T

Part No MAX9012ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP LOW PWR SNGL TTL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type TTL
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Input Offset (Max) 3mV @ 5.5V
Current - Input Bias (Max) 0.5μA @ 5V
Current - Output (Typ) 40mA
Current - Quiescent (Max) 4.2mA
CMRR, PSRR (Typ) 95dB CMRR, 82dB PSRR
Propagation Delay (Max) 9ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071552-MAX9012ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9012ESA+T CAD Model

Description

Maxim Integrated MAX9012ESA+T Precision Operational Amplifier

The MAX9012ESA+T from Maxim Integrated is a high-performance precision operational amplifier designed for a wide range of analog applications. Its compact design, combined with its high accuracy and low power consumption, makes it an ideal choice for portable and battery-powered devices, as well as industrial, medical, and communication systems.

One of the standout features of the MAX9012ESA+T is its low offset voltage, which enhances the accuracy of signal processing applications. This precision op-amp also exhibits a low input bias current and a high gain-bandwidth product, enabling it to handle a broad spectrum of frequencies while maintaining signal fidelity.

The device is supplied in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. The MAX9012ESA+T operates from a single supply voltage ranging from +2.7V to +6.5V, or dual supplies of ±1.35V to ±3.25V, providing flexibility in various circuit designs.

With a wide operating temperature range of -40°C to +85°C, the MAX9012ESA+T is built to perform reliably in harsh environments. This temperature resilience makes it an excellent choice for industrial applications where temperature fluctuations are common.

Additional features of the MAX9012ESA+T include rail-to-rail output swing, which allows for maximum dynamic range, especially in low-voltage applications. The device also comes with a shutdown mode, enabling power conservation in battery-powered devices when not in active use.

Overall, the MAX9012ESA+T precision operational amplifier from Maxim Integrated is a versatile component that combines high precision, low power, and small size, making it an excellent choice for designers looking to optimize their analog circuitry in various applications.

For detailed specifications, application notes, and design resources, engineers and designers are encouraged to visit Maxim Integrated's official website or consult the MAX9012ESA+T datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess