Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Address Comparator
Number of Bits 12
Output Active High
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 2.6mA, 24mA
Max Propagation Delay @ V, Max CL 30ns @ 5V, 50pF
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Win Source Part Number 143029-SN74ALS679N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS679N CAD Model

Description

The SN74ALS679N is a high-performance integrated circuit (IC) developed by Texas Instruments, a renowned global semiconductor company.

  • Type: 4-bit magnitude comparator
  • Function: Compares two 4-bit binary, BCD, or other monotonic codes
  • Function Control Inputs: Three
  • Voltage Supply: 4.5 V to 5.5 V
  • Maximum Current: 1 µA
  • Operating Temperature: 0°C to 70°C
  • Package: 20-pin plastic DIP (Dual In-line Package)
  • Compliance: RoHS compliant
  • Typical Propagation Delay Time: 11.5 ns

You May Also Be Interested in

Texas Instruments
IC COMPARATOR MAGNITUDE 20SO
Lowest to €10.7357
ECAD model for SN74LS684N
Texas Instruments
8-BIT MAGNITUDE/IDENTITY COMPARATORS | IC COMPARATOR IDENTITY 8B 20SO
Lowest to €5.2008
ECAD model for SN74LS688NSR
Renesas Electronics America
Lowest to €1.6598
ECAD model for HA17339ARP-E
National Semiconductor (TI)
Magnitude Comparator
Need more? Email Us
ECAD model for DM7160J
Texas Instruments
IC COMPARATOR IDENTITY 20TSSOP
Lowest to €0.5253
ECAD model for SN74HC688PWR
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
ECAD model for SN74ALS688DW
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO
Lowest to €3.0032
ECAD model for SN74ALS521NSR
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
ECAD model for SN74ALS521DW
NEC
Need more? Email Us
ECAD model for MC-10166

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention