EN
  • EN
  • DE

MAX8934CETI+

Part No MAX8934CETI+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description Dual-Input Linear Chargers, Smart Power Selector with Advanced Battery Temperature Monitoring | IC BATTERY CHARGER DUAL 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 6.6V
Interface USB
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (4x4)
Family Part Number MAX8934
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1215259-MAX8934CETI+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8934CETI+ CAD Model

Description

Maxim Integrated's MAX8934CETI+ Power Management IC

The MAX8934CETI+ is a sophisticated and versatile power management integrated circuit (PMIC) developed by Maxim Integrated, designed to cater to the demands of portable electronic devices such as smartphones, tablets, and other battery-powered gadgets. This PMIC is engineered to efficiently manage power requirements, ensuring optimal performance and extended battery life for your devices.

Key Features

  • Integrated Charging and Power-Path Management: The MAX8934CETI+ includes an advanced charging system that supports both linear and step-down modes, providing flexibility for different battery chemistries and thermal management requirements.
  • Dual Input Sources: It can handle two input sources, typically one from USB and the other from an AC adapter, automatically selecting the appropriate source without interrupting the power supply to the load.
  • Smart Power Selector™: Maxim's proprietary Smart Power Selector technology allows seamless transition between charging and battery operation, ensuring consistent device operation.
  • High-Efficiency Operation: The device is designed for high-efficiency power conversion, which minimizes heat generation and improves overall battery life.
  • Multiple Output Regulators: It features multiple output regulators, including step-down converters and LDOs, to provide a range of voltage rails required by complex portable devices.

Technical Specifications

  • Package: The MAX8934CETI+ comes in a compact 28-pin TQFN package, suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate over a wide temperature range, making it reliable for use in various environmental conditions.
  • Protection Features: The IC includes built-in overvoltage, thermal, and short-circuit protection to safeguard the device and battery from potential damage.

With its comprehensive feature set and robust design, the MAX8934CETI+ from Maxim Integrated stands out as a powerful solution for power management in modern portable electronics. Whether it's for personal use or integrated into a larger system, this PMIC ensures your devices operate efficiently and reliably.

For detailed technical specifications, application notes, and support documentation, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6564 $53.2512
19+ $5.4616 $103.7704
29+ $5.2910 $153.4390
40+ $5.1203 $204.8120
51+ $4.9496 $252.4296
68+ $4.4376 $301.7568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess