EN
  • EN
  • DE

ADS58C20IPFP

Part No ADS58C20IPFP
Manufacturer Texas Instruments
Catalog RF Front End (LNA + PA)
Description IC DUAL IF BTS RCVR 80HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Texas Instruments
Package Tray
Product Status Active
RF Type Cellular, 3G, GSM, LTE, TD-SCDMA
Frequency 125MHz
Package / Case 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Base Product Number ADS58C20
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 43721-ADS58C20IPFP
Ultra Librarian 3D Model Ultra Librarian ADS58C20IPFP CAD Model

Description

ADS58C20IPFP - Advanced ADC for Modern Solutions

Designed for the future, the ADS58C20IPFP offers state-of-the-art technology for efficient and accurate signal conversion. It is specifically tailored for applications needing high-frequency data processing.

  • Applications: Wireless communication infrastructure, High-speed digital systems, Scientific instrumentation
  • Features and Benefits: High-frequency operation, Superior noise performance, Scalable architecture, Reliable in harsh environments
  • The ADS58C20IPFP serves as a cornerstone for complex systems requiring rapid and reliable data conversion.

You May Also Be Interested in

Skyworks Solutions Inc.
CONNECTED HOME BLE+ZIGBEE RX FEM
Lowest to $1.5640
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Microchip Technology
Three-Channel Analog Front-End Device | IC KEYLESS ENTRY AFE 14DIP
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Need more? Email Us
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Processor | IC PROCESSOR FRONT END 128LQFP
Lowest to $34.0298
RF Micro Devices
IC 2.4GHZ FRONT END MOD / 2.4GHz to 2.5GHz, Automotive WiFi Front End Module
Need more? Email Us
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $0.8316
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess