The MAX8903HETI+ is a highly integrated battery charger IC designed and manufactured by Maxim Integrated. This state-of-the-art IC offers a comprehensive solution for charging lithium-ion (Li+) batteries with high efficiency and safety features. It is particularly suitable for portable devices where space is at a premium and battery life is critical.
Key Features
- Input Voltage Range: The device supports a wide input voltage range, accommodating various power sources.
- High Charging Current: It is capable of delivering up to 2A of charging current, which allows for fast charging of large-capacity batteries.
- Integrated FETs: The MAX8903HETI+ includes internal FETs, which simplifies the design and reduces external component count.
- Thermal Regulation: To protect against overheating, the IC incorporates thermal regulation, ensuring safe operation under all conditions.
- Charge Status Indicators: The IC provides status outputs that can be used to drive LEDs or communicate with a host processor to indicate charging progress and completion.
Applications
This IC is ideal for a variety of applications, including but not limited to:
- Smartphones and tablets
- Portable media players
- Handheld gaming devices
- Bluetooth headsets and accessories
Technical Specifications
- Part Number: MAX8903HETI+
- Package: 28-TQFN-EP (5x5)
- Operating Temperature Range: -40°C to +85°C
With its compact size, the MAX8903HETI+ is designed to fit into small spaces, making it an excellent choice for modern portable electronics that require efficient power management. Its robust feature set ensures that batteries are charged quickly, safely, and efficiently, extending the operational life of the end product.
For more detailed information, designers and engineers are encouraged to consult the datasheet and technical documentation available on the Maxim Integrated website.