EN
  • EN
  • DE

MAX8903BETI+T

Part No MAX8903BETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC DC/DC CHARGER LI+ 2A 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 16V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (4x4)
Win Source Part Number 022247-MAX8903BETI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX8903BETI+T CAD Model

Description

Product Overview: MAX8903BETI+T from Maxim Integrated

The MAX8903BETI+T is a high-performance, integrated power-management IC (PMIC) designed by Maxim Integrated to cater to the demanding needs of portable and handheld devices. This versatile chip offers a comprehensive solution for charging and power supply management, making it an ideal choice for designers looking to enhance the efficiency and battery life of their products.

Key Features

  • Integrated Charger: The device includes a high-efficiency DC-DC converter with an integrated switch-mode charger, capable of handling up to 2A charge current, ensuring quick and efficient charging of Li+ batteries.
  • Smart Power Selector™: Maxim's proprietary Smart Power Selector technology allows seamless transition between multiple power sources, such as USB, AC adapter, or battery, guaranteeing uninterrupted power supply to the load.
  • High Efficiency: The MAX8903BETI+T boasts high efficiency over a wide input voltage range, thus minimizing power loss and heat generation.
  • Thermal Regulation: To protect the battery and circuitry, the device incorporates thermal regulation, which automatically reduces charge current under high temperature conditions.

Applications

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS and Navigation Systems
  • Other USB-Charged Devices

Technical Specifications

  • Input Voltage Range: 4.1V to 16V
  • Output Voltage Range: Adjustable via external resistors
  • Operating Temperature: -40°C to +85°C
  • Package: 28-Pin TQFN (5mm x 5mm)
  • RoHS Compliant: Yes

The MAX8903BETI+T comes in a compact, thermally-efficient package and is fully RoHS compliant, aligning with environmental standards and regulations. With its robust feature set and adaptability, the MAX8903BETI+T stands out as a top-tier power management solution for modern electronic devices.

You May Also Be Interested in

Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess