EN
  • EN
  • DE

AD9864BCPZRL

Part No AD9864BCPZRL
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description IF Digitizing Subsystem | IC IF SUBSYSTEM GEN-PURP 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
RF Type UHF, Cellular, GSM, EDGE, TETRA
Frequency 10MHz ~ 300MHz
Features General Purpose IF Subsystem
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Family Part Number AD9864
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139332-AD9864BCPZRL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9864BCPZRL CAD Model

Description

AD9864BCPZRL Integrated IF Digitizing Subsystem

The AD9864BCPZRL is a high-performance integrated intermediate frequency (IF) digitizing subsystem designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This integrated solution is tailored for applications that require a high level of integration and performance, such as wireless infrastructure, software-defined radio, and instrumentation.

At the heart of the AD9864BCPZRL is a 12-bit analog-to-digital converter (ADC) with a maximum sampling rate of 80 MSPS, providing high-speed digitization of IF signals. This ADC is coupled with a digital down-converter (DDC), which includes a 24-bit numerically controlled oscillator (NCO) and a 20-bit programmable finite impulse response (FIR) filter. These features enable the subsystem to efficiently translate and filter IF signals in the digital domain, reducing the complexity of analog circuitry required in the signal chain.

The device also boasts a flexible input range, accommodating a wide variety of signal levels, and its input amplifier is programmable for different IF conditions. The AD9864BCPZRL offers excellent dynamic performance, with an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring that signal integrity is maintained throughout the digitization process.

The AD9864BCPZRL is packaged in a compact 64-lead LFCSP (lead-frame chip-scale package), which is designed for space-constrained applications. The package is also specified as "RL," indicating that the product is available in reel packaging, making it suitable for high-volume production environments.

For design flexibility, the AD9864BCPZRL features a programmable baseband filter bandwidth, allowing designers to tailor the subsystem to their specific application needs. Additionally, the device supports a serial port interface for easy configuration and control.

In summary, the AD9864BCPZRL from Analog Devices Inc. is an advanced IF digitizing subsystem that integrates critical functions into a single chip, streamlining the design process for engineers and enabling sophisticated signal processing capabilities in a variety of demanding applications.

You May Also Be Interested in

Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Texas Instruments
Lowest to $1.1758
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Texas Instruments
IC DUAL IF RCVR 80HTQFP
Lowest to $79.2993
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $1.8076
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7299 $53.6495
10+ $10.0508 $100.5080
16+ $9.7112 $155.3792
23+ $9.0321 $207.7383
29+ $8.6926 $252.0854
36+ $8.3530 $300.7080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,990 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess