EN
  • EN
  • DE

MAX8869EUE33AK

Part No MAX8869EUE33AK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707061-MAX8869EUE33AK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8869EUE33AK CAD Model

Description

The MAX8869EUE33AK is a precision, low-dropout (LDO) voltage regulator that offers a highly stable, low-noise power supply solution for diverse applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this regulator is designed to deliver up to 500mA of output current with a fixed output voltage of 3.3V.

Key Features

  • Output Voltage: Fixed 3.3V, ideal for powering 3.3V logic circuits and microcontrollers.
  • High Output Accuracy: Maintains tight regulation with a precision output voltage accuracy of ±1%.
  • Low Dropout Voltage: Operates with a minimal difference between the input and output voltage, enhancing efficiency.
  • Output Current: Capable of supplying up to 500mA, suitable for a range of medium-power applications.
  • Thermal Protection: Features built-in thermal shutdown to prevent damage from overheating.
  • Low Noise Performance: Provides a quiet power source, critical for sensitive analog and RF circuits.
  • Stable with Ceramic Capacitors: Stable operation with low-ESR ceramic output capacitors, reducing the size and cost of the external components.
  • Package: Available in a thermally-efficient TSSOP-16 package, suitable for space-constrained applications.

Applications

The MAX8869EUE33AK is versatile and can be used in a variety of electronic devices. Its stable and noise-free output makes it an excellent choice for:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontroller power supplies
  • Reference voltage sources
  • Point-of-load applications
  • Analog and RF circuits

Conclusion

With its combination of high accuracy, low noise, and thermal protection, the MAX8869EUE33AK from Maxim Integrated stands out as a reliable and efficient solution for a wide range of power regulation needs. Its compatibility with ceramic capacitors and compact package design make it an excellent choice for designers looking to optimize their power management systems in both performance and size.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess