EN
  • EN
  • DE

MAX8830EWE+T

Part No MAX8830EWE+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 5
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 3.8 V ~ 5.2 V
Output Current per Channel 10mA, 320mA (Flash)
Frequency 1MHz
Dimming I2C
Applications Backlight, Camera Flash
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WFBGA, CSPBGA
Manufacturer Package 16-UCSP (2.54x2.54)
Win Source Part Number 707013-MAX8830EWE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8830
Introduction Date April 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX8830EWE+T CAD Model

Description

The MAX8830EWE+T from Maxim Integrated is a high-performance, compact, and versatile power management integrated circuit (PMIC) that is designed to meet the demanding needs of modern portable electronics. This device is particularly well-suited for applications that require efficient power conversion, battery management, and minimized space on the PCB.

Key Features

  • High Efficiency: The MAX8830EWE+T offers high-efficiency step-down conversion, which is crucial for extending battery life in portable devices.
  • Small Footprint: Its compact WLP (Wafer-Level Package) allows for a minimal impact on the overall size of the end product, making it ideal for space-constrained applications.
  • Versatility: This PMIC supports a wide input voltage range, catering to various battery technologies and configurations.
  • Thermal Management: The device is designed with thermal overload protection, ensuring reliable operation under varying conditions.
  • Low Quiescent Current: The low quiescent current helps in reducing the standby power consumption, further enhancing battery life.

Applications

The MAX8830EWE+T is ideal for a range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • GPS Units

Technical Specifications

  • Package Type: WLP (Wafer-Level Package)
  • Input Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Output Voltage: Adjustable based on application requirements
  • Switching Frequency: Optimized for a balance of efficiency and component size

For detailed technical specifications, please refer to the MAX8830EWE+T datasheet provided by Maxim Integrated.

Ordering Information

The product is available in tape and reel packaging, denoted by the '+T' suffix in the part number, facilitating automated assembly processes for high-volume production.

You May Also Be Interested in

Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4943 $60.4373
26+ $4.5091 $117.2366
40+ $4.3682 $174.7280
55+ $4.2273 $232.5015
71+ $4.0864 $290.1344
95+ $3.6637 $348.0515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess