The MAX8734AEEI+ from Maxim Integrated is a high-performance, quad-output, main power-supply controller designed for use in notebook computers. This advanced power management IC is engineered to provide efficient, reliable power control and is capable of driving multiple outputs with high precision and minimal external components.
Key Features
- High Efficiency: Integrated synchronous rectification for improved power efficiency, which is essential for extending battery life in portable devices.
- Quad Output: Capable of controlling four main outputs, making it a versatile solution for complex power supply requirements.
- Adjustable Outputs: Each output voltage is adjustable via external resistors, offering design flexibility to match specific system needs.
- Quick PWM Transient Response: Ensures stable operation during rapid load changes, maintaining system performance.
- Power-Saving Modes: Features various power-saving modes, including automatic PWM/PFM mode switching, to optimize efficiency across different load conditions.
- Comprehensive Protection: Includes overvoltage, undervoltage, and overcurrent protection to safeguard the system against power anomalies.
Applications
The MAX8734AEEI+ is ideal for powering CPUs, memory, and other core components in portable computing devices. Its robust feature set makes it suitable for a wide range of applications, including:
- Notebook Computers
- Netbooks and Ultrabooks
- Portable Electronics
- Embedded Systems
Technical Specifications
The MAX8734AEEI+ operates over a wide input voltage range and has a compact package footprint. Technical highlights include:
- Input Voltage Range: 5V to 24V
- Package Type: 28-Pin QSOP
- Operating Temperature Range: -40°C to +85°C
With its advanced control features, high efficiency, and robust protection mechanisms, the MAX8734AEEI+ is an excellent choice for designers looking to optimize power management in portable computing devices.