Product Overview: 74HC2G125DP from NXP Semiconductors
The 74HC2G125DP is a high-performance, dual non-inverting buffer/line driver with 3-state outputs from NXP Semiconductors. This integrated circuit is part of the high-speed Si-gate CMOS family and is designed to offer both the high-speed performance of LSTTL combined with the low power consumption of standard CMOS integrated circuits.
This particular device features two individual non-inverting buffer/line drivers with 3-state outputs, which can be used independently. The 3-state outputs are controlled by the output enable inputs (nOE). A HIGH on nOE causes the outputs to assume a high-impedance OFF-state. Conversely, a LOW on nOE enables the outputs, allowing data from the input pins to be presented at the outputs.
Key Features:
- Logic Type: Dual non-inverting buffer/line driver with 3-state outputs.
- Operating Voltage: Ranges from 2.0 V to 6.0 V, making the device suitable for interfacing with 3.3 V and 5 V systems.
- High Noise Immunity: Ensures stable operation in electrically noisy environments.
- Low Power Dissipation: Characteristic of CMOS technology, this device has a significantly reduced power consumption compared to traditional TTL devices.
- High-Speed Performance: Comparable to equivalent LSTTL devices, making it ideal for high-speed applications.
- ESD Protection: Features built-in electrostatic discharge protection for enhanced reliability and longevity.
- Package: Available in a TSSOP8 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications.
Applications:
The 74HC2G125DP is versatile in application due to its dual independent buffer lines and is commonly used in:
- Bus line driving
- Buffering for memory address drivers
- Data transmission lines
- Control systems
- Input/Output port driving
With its combination of high-speed operation, low power consumption, and robust protection features, the 74HC2G125DP from NXP Semiconductors is a reliable and efficient solution for a wide range of digital logic applications.