EN
  • EN
  • DE

MAX11201BEUB+T

Part No MAX11201BEUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 24-Bit, Single-Channel, Ultra-Low-Power, Delta Sigma ADC with 2-WireSerial Inter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Interface SPI, Serial
Maximum Operating Temperature 85 °C
Max Power Dissipation 444 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Analog Inputs 1
Number of Bits 24
Number of Channels 1
Number of Converters 1
Number of Pins 10
Operating Supply Voltage 3.6 V
Polarity Bipolar
Resolution 3 B
RoHS Compliant
Sampling Rate 13.75 sps
Supply Type Analog, Digital
Win Source Part Number 1074834-MAX11201BEUB+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX11201BEUB+T CAD Model

Description

Product Overview: MAX11201BEUB+T from Maxim Integrated

Maxim Integrated's MAX11201BEUB+T is a high-precision, single-channel, 24-bit analog-to-digital converter (ADC) that offers industry-leading performance for sensor systems requiring low noise and high resolution. Designed with advanced technology, this ADC is ideal for a wide range of applications, including medical instruments, industrial process control, and weigh scales.

The MAX11201BEUB+T operates with a single 2.7V to 3.6V power supply and features a low current consumption of only 300µA (typical) at a 10Hz data rate, making it suitable for battery-powered and portable devices. The device also supports an adjustable data rate up to 480Hz, providing flexibility to designers in balancing power consumption against data acquisition speed.

The ADC's high-precision capabilities are attributed to its sigma-delta modulator and digital filter, which reduce noise and improve signal quality. Its differential input and reference voltage options further enhance measurement accuracy, making it a reliable choice for precision measurement tasks. Additionally, an onboard programmable gain amplifier (PGA) offers gains ranging from 1 to 128, allowing users to amplify weak signals and improve dynamic range.

Communication with the MAX11201BEUB+T is facilitated through an SPI-compatible serial interface, making it easy to connect to microcontrollers and other digital systems. Its small 10-pin µMAX package conserves board space, which is crucial for compact system designs.

Maxim Integrated ensures the reliability of the MAX11201BEUB+T with an extended temperature range of -40°C to +85°C, catering to demanding environmental conditions. The product is also offered in tape and reel packaging, denoted by the 'T' suffix, which is suitable for automated assembly processes, streamlining manufacturing workflows.

In summary, the MAX11201BEUB+T ADC from Maxim Integrated is a top-tier solution for applications demanding high accuracy, low power consumption, and flexible interfacing options, all packed in a space-saving design.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess