The 74ALVC16244DL is a high-performance, low-power, low-voltage Si-gate CMOS device, and is a product of NXP Semiconductors, a trusted leader in the electronics industry. This integrated circuit is characterized by its versatility and efficiency, making it an ideal component for a wide range of digital applications.
Key Features
- Logic Type: 16-bit buffer/line driver with 3-state outputs.
- Supply Voltage Range: 1.65V to 3.6V, compatible with 5V tolerant inputs.
- High-Speed Operation: Capable of operating at frequencies up to 250 MHz (typical at 3.3V).
- Drive Capability: Can drive up to 24 mA at the output, ensuring strong signal transmission.
- Low Power Consumption: Reduced power usage makes it suitable for battery-powered and power-sensitive applications.
- Package: Provided in a 48-lead LSSOP (Low-profile Shrink Small Outline Package) which is conducive for space-constrained applications.
Applications
The 74ALVC16244DL is designed for use in applications that require high-speed data transfer and buffering, such as:
- Communication infrastructure
- Computing and data storage
- Industrial control systems
- Consumer electronics
- High-speed data acquisition systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74ALVC16244DL is no exception, with its design and manufacturing processes focused on ensuring reliability and performance consistency. The device is compliant with JEDEC standard no. 8-1A and is specified from -40°C to +85°C, ensuring operation in a wide range of environmental conditions.
Environmental and Regulatory Compliance
The 74ALVC16244DL meets the requirements of the following standards, ensuring environmental responsibility and regulatory compliance:
- RoHS compliant
- Pb-free (Lead-free)
- Green product (halogen-free)
Conclusion
With its combination of high-speed performance, low power consumption, and compact packaging, the 74ALVC16244DL from NXP Semiconductors is an excellent choice for designers looking to optimize their digital systems for efficiency and reliability.