EN
  • EN
  • DE

MAX8688BHETG+

Part No MAX8688BHETG+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CTRLR/MONTR 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Power Supply Controller Power Supply Controller/Monitor 24-TQFN (4x4)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-TQFN (4x4)
Family Name MAX8688
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925696-MAX8688BHETG+
Ultra Librarian 3D Model Ultra Librarian MAX8688BHETG+ CAD Model

Description

Maxim Integrated MAX8688BHETG+ Digital Power-Supply Controller

The MAX8688BHETG+ is a state-of-the-art digital power-supply controller from Maxim Integrated, designed to bring high efficiency and precision to a range of applications. This advanced digital controller is ideal for managing and optimizing power delivery in systems that demand accurate power control, such as servers, data centers, and telecommunications equipment.

At the heart of the MAX8688BHETG+ is its ability to provide real-time power management through its PMBus™-compatible serial interface. This allows for comprehensive system monitoring, including output voltage, current, power, and temperature. The device's adaptive voltage positioning (AVP) and active voltage positioning (AVS) capabilities ensure optimal performance under varying load conditions, contributing to the overall stability and reliability of the power supply system.

Key Features:

  • Real-Time Full-Digital Power Supply Monitoring via PMBus
  • Adaptive Voltage Positioning (AVP) for Enhanced Performance
  • Active Voltage Positioning (AVS) for Improved System Stability
  • High Accuracy with ±0.5% Output Voltage Accuracy Over Temperature
  • Integrated EEPROM for Custom Configuration and Fault Logging
  • Programmable Fault Thresholds for Overvoltage, Undervoltage, Overtemperature, and Overcurrent Conditions
  • Compact 5mm x 5mm, 32-Pin TQFN Package

The MAX8688BHETG+ is not just about monitoring; it also excels in protection features. It has programmable fault thresholds that allow the system to react to overvoltage, undervoltage, overtemperature, and overcurrent conditions, safeguarding your equipment from potential damage. The integrated EEPROM provides the convenience of storing custom configurations and fault logs, which can be invaluable for system diagnostics and maintenance.

Designed for easy implementation, the MAX8688BHETG+ comes in a compact 5mm x 5mm, 32-pin TQFN package, making it suitable for space-constrained applications without compromising on functionality. Whether you're looking to upgrade your power management system or design a new one from the ground up, the MAX8688BHETG+ offers the precision, efficiency, and control needed to meet the demands of modern power supply requirements.

With Maxim Integrated's reputation for quality and performance, the MAX8688BHETG+ digital power-supply controller is a smart choice for any application requiring meticulous power management.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6451 $50.5804
10+ $10.3755 $103.7550
15+ $10.0513 $150.7695
21+ $9.7270 $204.2670
27+ $9.4028 $253.8756
36+ $8.4301 $303.4836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,375 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess